Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36774
Info modified on:
27 Feb 2024, 15:01:41
Long product name Nokia N91:

N91 Dark Gray Chrome, Smartphone, slider, 4GB memory, Symbian OS v9.1, Dual ARM 9 220 MHz, 64MB RAM, 2MP camera

Short summary description Nokia N91:

Nokia N91, 176 x 208 pixels, 0.22 GHz

Long summary description Nokia N91:

Nokia N91. Display resolution: 176 x 208 pixels. Processor frequency: 0.22 GHz. Weight: 5.78 oz (164 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.