location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu RAID Controller PCI Serial ATA interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID Controller PCI Serial ATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3079-L128
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu RAID Controller PCI Serial ATA interface cards/adapter :
The short editorial description of Fujitsu RAID Controller PCI Serial ATA interface cards/adapter

RAID Controller PCI Serial ATA
More>>>
Fujitsu RAID Controller PCI Serial ATA interface cards/adapter:
The official marketing text of Fujitsu RAID Controller PCI Serial ATA interface cards/adapter as supplied by the manufacturer

The FastTrak S150 SX4 Serial ATA RAID PCI adapter delivers industry-leading RAID 5 performance at an unprecedented performance-to-price ratio. For companies running popular applications like web services, file/email servers, audio/video streaming and nearline storage, the FastTrak S150 SX4 opens the world of professional RAID 5 performance and data protection and combines it with cost-effective Serial ATA (SATA) drives for the ultimate internal storage solution. Based on OEM-proven RAID 5 technology, the FastTrak S150 SX4 competes with SCSI RAID 5 controllers - at one-half to one-third of the price. RAID 5 storage protection is no longer the privilege of budget-rich IT departments.

Short summary description Fujitsu RAID Controller PCI Serial ATA interface cards/adapter:
This short summary of the Fujitsu RAID Controller PCI Serial ATA interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu RAID Controller PCI Serial ATA, PCI, JBOD, 150 Mbit/s, Plug-in, Red Hat Linux 9, SuSe Linux, Microsoft Windows 2000 / XP, Red Hat Linux 8.0, Microsoft Windows..., 128 MB

Long summary description Fujitsu RAID Controller PCI Serial ATA interface cards/adapter:
This is an auto-generated long summary of Fujitsu RAID Controller PCI Serial ATA interface cards/adapter based on the first three specs of the first five spec groups.

Fujitsu RAID Controller PCI Serial ATA. Host interface: PCI. RAID levels: JBOD. Data transfer rate: 150 Mbit/s, Form factor: Plug-in, Compatible operating systems: Red Hat Linux 9, SuSe Linux, Microsoft Windows 2000 / XP, Red Hat Linux 8.0, Microsoft Windows...

Ports & interfaces
Host interface *
PCI
Features
RAID levels
JBOD
Other features
Data transfer rate
150 Mbit/s
Slot type
32-bit/66 MHz PCI
Other features
I/O ports
4 x storage - Serial ATA-150 - 7 pin Serial ATA (internal)
Form factor
Plug-in
Compatible operating systems
Red Hat Linux 9, SuSe Linux, Microsoft Windows 2000 / XP, Red Hat Linux 8.0, Microsoft Windows Server 2003
Internal memory
128 MB
Country Distributor
United Kingdom 1 distributor(s)