location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8121-0811 telephone cable 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8121-0811
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8121-0811
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965159743
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 8121-0811 telephone cable 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - RJ-11 Male
  • - RJ-11 Male
Long product name HP 8121-0811 telephone cable 118.1" (3 m) :
The short editorial description of HP 8121-0811 telephone cable 118.1" (3 m)

Telephone cable (2-wire) - RJ11 (M) connectors - 3m (10ft) long (USA, Canada, Mexico, Latin America, Greece, Poland, Saudi Arabia, Portugal, and Spain)
More>>>
Short summary description HP 8121-0811 telephone cable 118.1" (3 m):
This short summary of the HP 8121-0811 telephone cable 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8121-0811, 118.1" (3 m), RJ-11, RJ-11, Male, Male

Long summary description HP 8121-0811 telephone cable 118.1" (3 m):
This is an auto-generated long summary of HP 8121-0811 telephone cable 118.1" (3 m) based on the first three specs of the first five spec groups.

HP 8121-0811. Cable length: 118.1" (3 m), Connector 1: RJ-11, Connector 2: RJ-11

Features
Cable length *
118.1" (3 m)
Connector 1 *
RJ-11
Features
Connector 2 *
RJ-11
Connector 1 gender
Male
Connector 2 gender
Male
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)