location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 20" 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac G5 1800 256MB 160GB DVDR CDRW 20"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9250B/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 20" 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.8 GHz
  • - 20" 1680 x 1050
  • - 160 GB
  • - NVIDIA® GeForce® FX 5200 Ultra
Long product name Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 20" 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra :
The short editorial description of Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 20" 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra

iMac G5 1.8GHz 20" LCD 256MB 160GB SD NVIDIA GeForce FX 5200 Ultra UK Qwerty
More>>>
Short summary description Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 20" 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra:
This short summary of the Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 20" 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac G5 1800 256MB 160GB DVDR CDRW 20", 20", 1.8 GHz, 160 GB

Long summary description Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 20" 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra:
This is an auto-generated long summary of Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 20" 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra based on the first three specs of the first five spec groups.

Apple iMac G5 1800 256MB 160GB DVDR CDRW 20". Display diagonal: 20", Display resolution: 1680 x 1050 pixels. Processor frequency: 1.8 GHz. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® FX 5200 Ultra

Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 11:31:34
Uk has collected 3 expert reviews for Apple iMac G5 1800 256MB 160GB DVDR CDRW 20" 50.8 cm (20") 1680 x 1050 pixels NVIDIA® GeForce® FX 5200 Ultra and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-09-12 11:31:28
The Apple iMac 20in features a 20-inch screen with 1,680 x 1,050 resolution, an Intel 2GHz Core 2 Duo processor, 1GB of memory, a 250GB hard disk drive, plus a dual-layer DVD burner. It comes with a built-in iSight camera, Bluetooth and Draft-N Wi-F in...
Good The Apple iMac doesn't just look stunning. Its 1680x150-pixel display (also available in 24 inches) displays stunning, super-sharp images. Overall it's not that different from the previous model, but then if it ain't broke... It does have the...
Bad unless you want to play games that is. The iMac isn't exactly a games machine. While the ATI Radeon HD 2600 Pro graphics chip is decent, it's definitely not going to please hardcore gamers, occasionally struggling with 3D graphics. Also it would h...
Bottom line Undoubtedly Apple's greatest ever desktop. The iMac is a showpiece computer that garners admiring glances towards your desk whether it's turned on or off. You might even call it the iMac daddy. Ha ha, HA! Sorry.Apple iMac 20-inch is tagged with Ap...
100%