location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LS-2125i Manual sewing machine Electric

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-2125i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS-2125I show
Show alternative article codes used in the online market place
Category:
Machine with a mechanically driven needle for sewing or stitching cloth.
Sewing Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2021 13:56:31
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25 Years
Long product name Brother LS-2125i Manual sewing machine Electric :
The short editorial description of Brother LS-2125i Manual sewing machine Electric

LS-2125i - 1 Needle, 900 spm, Free Arm, Foot Controller, White
More>>>
Brother LS-2125i Manual sewing machine Electric:
The official marketing text of Brother LS-2125i Manual sewing machine Electric as supplied by the manufacturer

Perfect for basic sewing, mending, crafting and scrapbooking projects. The lightweight, portable LS-2125i comes with 10 built-in stitches, each with multiple stitch functions, automatic 4-step buttonholer, free-arm capability and a reverse sewing lever.

- 10 built in stitches, each with multiple stitch functions
- Automatic 4-Step buttonholer
- Built-in elastic and blind hem stitches
- Sews straight, satin and zig zag stitches
- Auto-set stitch length and width adjustment
- Quick change presser feet
- Flatbed/Free-arm convertible sewing surface

Short summary description Brother LS-2125i Manual sewing machine Electric:
This short summary of the Brother LS-2125i Manual sewing machine Electric data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LS-2125i, White, Manual sewing machine, Sewing, 4 Step, 5 mm, Rotary

Long summary description Brother LS-2125i Manual sewing machine Electric:
This is an auto-generated long summary of Brother LS-2125i Manual sewing machine Electric based on the first three specs of the first five spec groups.

Brother LS-2125i. Product color: White, Type: Manual sewing machine, Sewing machine functions: Sewing. Power supply type: Electric, AC input voltage: 110 V. Width: 6.14" (155.9 mm), Depth: 14.8" (376.9 mm), Height: 11.5" (293.1 mm)

Features
Type *
Manual sewing machine
Sewing machine functions *
Sewing
Free arm *
Yes
Buttonhole type *
4 Step
Stitch length
5 mm
Built-in light
Yes
Control type
Rotary
Sewing speed
900 SPM
Feed dog type
6 point
Features
Adjustable thread tension
Yes
Product color *
White
Power
Power supply type *
Electric
AC input voltage
110 V
Weight & dimensions
Width
6.14" (155.9 mm)
Depth
14.8" (376.9 mm)
Height
11.5" (293.1 mm)
Weight
13 lbs (5.9 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:24
Uk has collected 1 expert review for Brother LS-2125i Manual sewing machine Electric but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2017-03-01 06:57:24
The Brother LS2125i portable sewing machine comes with several advanced features to ensure professional quality stitching without taking up too much space. This unit includes multiple stitch styles and alternate feet. This small sewing machine uses a simp...
0%
Brand Image Article code product Stock Price from
Brother KE14S sewing machine Automatic sewing machine Electric Brother KE14S sewing machine Automatic sewing machine Electric
(show image)
KE14S KE14S 0.00
(excl. VAT)
0 (incl. VAT)