location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66041DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598004018
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2019 16:26:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Yellow
  • - Laser printing
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s) :
The short editorial description of MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s)

MM Print Supplies 66041DK - Lexmark C540H1YG - Yellow Laser Toner for Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548
More>>>
MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s):
The official marketing text of MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s) as supplied by the manufacturer

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s):
This short summary of the MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548, Yellow, 1 pc(s)

Long summary description MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Yellow Laser Toner - Lexmark C540H1YG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548. Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (color/CMY, ISO/IEC 19798)
2000 pages
Printing colors *
Yellow
Brand compatibility *
Lexmark
Cartridge return & recycling
Yes
Product color
Yellow
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
8.82 oz (250 g)
Packaging data
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Approximate page yield (A4, color)
2000 pages
Brand Image Article code product Stock Price from
MM Magenta Laser Toner - Lexmark C540H1MG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s) MM Magenta Laser Toner - Lexmark C540H1MG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s)
(show image)
66040DK Magenta Laser Toner - Lexmark C540H1MG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Lexmark C540H1CG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s) MM Cyan Laser Toner - Lexmark C540H1CG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s)
(show image)
66039DK Cyan Laser Toner - Lexmark C540H1CG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark C540H1KG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark C540H1KG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 toner cartridge 1 pc(s)
(show image)
66038DK Black Laser Toner - Lexmark C540H1KG - For Lexmark C 540 / 543 / 544 / 546 / X 543 / 544 / 546 / 548 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C540X31G toner cartridge 1 pc(s) Original Black Lexmark C540X31G toner cartridge 1 pc(s) Original Black
(show image)
C540X31G C540X31G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C540H1MG toner cartridge 1 pc(s) Original Magenta Lexmark C540H1MG toner cartridge 1 pc(s) Original Magenta
(show image)
C540H1MG C540H1MG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C540H2CG toner cartridge 1 pc(s) Original Cyan Lexmark C540H2CG toner cartridge 1 pc(s) Original Cyan
(show image)
C540H2CG C540H2CG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C540H2KG toner cartridge 1 pc(s) Original Black Lexmark C540H2KG toner cartridge 1 pc(s) Original Black
(show image)
C540H2KG C540H2KG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C540H2MG toner cartridge 1 pc(s) Original Magenta Lexmark C540H2MG toner cartridge 1 pc(s) Original Magenta
(show image)
C540H2MG C540H2MG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C544X2CG toner cartridge 1 pc(s) Original Cyan Lexmark C544X2CG toner cartridge 1 pc(s) Original Cyan
(show image)
C544X2CG C544X2CG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C544X2KG toner cartridge 1 pc(s) Original Black Lexmark C544X2KG toner cartridge 1 pc(s) Original Black
(show image)
C544X2KG C544X2KG 0.00
(excl. VAT)
0 (incl. VAT)