location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED TV 46PFL5606H/58
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46PFL5606H/58
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581619640
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 46" Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² 2 ms PMR (Perfect Motion Rate) 100 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 400 x 400 mm
  • - 82 W
Long product name Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m² :
The short editorial description of Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m²

46PFL5606H, 46" (117 cm), 400 cd/m², 1920x1080, 16:9, 2x10W, 1xUSB, 3xHDMI, DVB-T/C
More>>>
Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m²:
The official marketing text of Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m² as supplied by the manufacturer

Relax and enjoy a great TV night
with brilliant 100Hz PMR LED picture

Relax and enjoy a great TV night in brilliant LED quality on the Philips 5000 Series
46PFL5606 LED TV. Powered by the Pixel Plus HD engine for clear, vivid Full HD
pictures, and complimented by authentic sound.

Your entertainment in brilliant detail
- Full HD TV with Pixel Plus HD for better details and clarity
- Brilliant LED images with incredible contrast
- 100Hz Perfect Motion Rate (PMR) for superb motion sharpness

Authentic and clear sound experience
- Hear every word with Clear Sound
- Feel the bass of 20W RMS and Ambi-wOOx

Complete digital connectivity made simple
- Seamless connectivity with 3 HDMI inputs and Easylink
- Integrated MPEG-4 tuner for HD reception without set top box
- USB for fantastic multimedia playback

Simple to set up, easy to use
- Easy to set up with setting assistance
- Be guided through your set-up with simple on screen help

Short summary description Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m²:
This short summary of the Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series 46PFL5606H/58, 46", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m²:
This is an auto-generated long summary of Philips 5000 series 46PFL5606H/58 TV 46" Full HD Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 5000 series 46PFL5606H/58. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Display
Display diagonal *
46"
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Response time
2 ms
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
46.1" (117 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Auto volume leveler
Yes
Audio system
AmbiwOOx, Clear Sound, Incredible Surround
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
82 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
42.6" (1081 mm)
Depth (with stand)
10.4" (265 mm)
Height (with stand)
27.8" (705 mm)
Weight (with stand)
44.1 lbs (20 kg)
Width (without stand)
42.6" (1081 mm)
Depth (without stand)
1.57" (39.9 mm)
Height (without stand)
25.7" (653 mm)
Weight (without stand)
36.2 lbs (16.4 kg)
Package dimensions (WxDxH)
52.1 x 7.8 x 30.4" (1324 x 198 x 773 mm)
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
113 kWh
Energy efficiency class (old)
A