Pioneer logo

Pioneer DVD+-RW: 4xDVD-RW 4xDVD+RW 16xDVD-R 16xDVD+R int ATAPI Ret optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6512
Info modified on:
04 Apr 2019, 04:35:53
Long product name Pioneer DVD+-RW: 4xDVD-RW 4xDVD+RW 16xDVD-R 16xDVD+R int ATAPI Ret optical disc drive Internal:

Internal DVD/CD Writer 4x DVD+-RW, 16x DVD+-R, 16x DVD read, 24x CD-RW, 40x CD-ROM, 32x CD-R

Short summary description Pioneer DVD+-RW: 4xDVD-RW 4xDVD+RW 16xDVD-R 16xDVD+R int ATAPI Ret optical disc drive Internal:

Pioneer DVD+-RW: 4xDVD-RW 4xDVD+RW 16xDVD-R 16xDVD+R int ATAPI Ret, 2 MB, 25.25 W, 32x, 24x, 40x, 130 ms

Long summary description Pioneer DVD+-RW: 4xDVD-RW 4xDVD+RW 16xDVD-R 16xDVD+R int ATAPI Ret optical disc drive Internal:

Pioneer DVD+-RW: 4xDVD-RW 4xDVD+RW 16xDVD-R 16xDVD+R int ATAPI Ret. Drive device, buffer size: 2 MB, Power consumption (typical): 25.25 W. CD write speed: 32x, CD rewrite speed: 24x. CD read speed: 40x. Access time: 130 ms. Weight: 2.43 lbs (1.1 kg)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.