location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monochrome laser printer T632
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10G0314
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB 350 MHz
Guarantee: One Year on-site repair
Long product name Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4 :
The short editorial description of Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4

Monochrome laser printer T632
More>>>
Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4:
The official marketing text of Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4 as supplied by the manufacturer

With the T632, you can unlock your workgroup's true potential with up to 40 ppm performance and a speedy time to first page. An ultra-rapid processor and a 64 MB of memory ensure you fast reliable output for complex jobs in a shared printing environment. It also comes with native support for OCR fonts and barcodes. And an internal PDF function provides ''drag and print'' simplicity for printing graphic files without additional applications.

- Up 40 ppm LTR, 38 ppm A4
- Time to first page TBD
- 350 MHZ processor
- Parallel and USB connectivity
- 200,000 pages per month duty cycle

Short summary description Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4:
This short summary of the Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Monochrome laser printer T632, Laser, Color, 1200 x 1200 DPI, A4, 38 ppm

Long summary description Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Monochrome laser printer T632 Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Monochrome laser printer T632. Print technology: Laser, Color. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
200000 pages per month
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Maximum input capacity
4100 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
Network
Network ready
No
Performance
Internal memory *
64 MB
Processor frequency
350 MHz
Performance
Sound pressure level (printing)
32 dB
Power
Power consumption (printing) *
650 W
Power consumption (PowerSave)
14 W
Weight & dimensions
Weight
4.19 lbs (1.9 kg)
Dimensions (WxDxH)
16 x 17.2 x 20.2" (406 x 436 x 513 mm)
Other features
Mac compatibility
Yes
I/O ports
1 USB IEEE 1284 (EPP/ECP):4 pin USB Type B, 1 Parallel 36 pin Centronics
Compatible operating systems
Apple Mac OS 8.6 - 9.x Apple Mac OS X; Caldera eDesktop 2.4 Red Hat Linux 7.0, 7.1, 7.2 SuSE 7.1, 7.2, 7.3 Linux TurboLinux Workstation 6.0, 6.1; Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows 98, 2nd edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 Microsoft Windows Me Microsoft Windows X; Novell Netware Enterprise Print Services (NEPS) Lexmark NDPS IP Gateway Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support Novell(R) Distributed Print ServicesTM (NDPSTM) 2.0; (SCO) UnixWare 7.0, 7.1, 7.1.1 Certified Solaris Ready by Sun Microsystems Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F HP-UX 10.20, 11.00 IBM AIX 4.2.1, 4.3.3, 5.1 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9 Sun Solaris x86 2.6, 7, 8; IBM iSeries / IBM AS/400 Systems TCP/IP with OS/400 V3R1 using OS/400