location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 IHM2908AN ink cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IHM2908AN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IHM2908AN
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:13:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 IHM2908AN ink cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - 1 pc(s)
Long product name V7 IHM2908AN ink cartridge 1 pc(s) Magenta :
The short editorial description of V7 IHM2908AN ink cartridge 1 pc(s) Magenta

Magenta Inkjet Cartridge for HP Officejet Pro Printers, 1400 pages
More>>>
V7 IHM2908AN ink cartridge 1 pc(s) Magenta:
The official marketing text of V7 IHM2908AN ink cartridge 1 pc(s) Magenta as supplied by the manufacturer

When it comes down to it, what we all want is a toner/ink replacement cartridge that satisfies our needs at the very best possible price. V7 Replacement Cartridges are 30-60 percent less on a per copy basis than those sold by original equipment manufacturers (OEMs) and come with a 100 percent "worry- free" satisfaction guarantee. V7 only uses virgin OEM cores that are remanufactured, keeping thousands of tons of industrial-grade plastics and metals from ending up in landfills each year. We guarantee that our printer cartridges will meet or exceed the quality of an OEM cartridge.

Choosing remanufactured imaging supplies is not only a smart choice for your bottom line but it is also the best choice for the environment. Designed, engineered and manufactured in North American ISO 9001:2008-- certified facilities, all of V7's remanufactured products are guaranteed to meet or exceed OEM performance while reducing landfill waste. V7's continuing investment in research and development, technology and innovation ensures quality far superior to what any of our competitors can offer.

Remanufactured cartridges are good for the environment: When a cartridge is remanufactured, it is reused. Reusing a discarded product is the highest form of environmental responsibility. It is superior to recycling in that it doesn't use non-renewable resources to breakdown plastic or metal. Buying remanufactured V7 toner cartridges and recycling empty cartridges are easy ways to reduce the environmental impact of products while saving substantial amounts of money. The typical used toner cartridge weighs about 3 pounds and is composed of 40% plastic, 40% metal, and smaller percentages of rubber, paper, foam, and toner. The plastic is made of engineering-grade polymers and takes at least 1,000 years to decompose. However, approximately 97% of these combined components can be recycled and reused

Short summary description V7 IHM2908AN ink cartridge 1 pc(s) Magenta:
This short summary of the V7 IHM2908AN ink cartridge 1 pc(s) Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

V7 IHM2908AN, Magenta, Pigment-based ink, 1 pc(s)

Long summary description V7 IHM2908AN ink cartridge 1 pc(s) Magenta:
This is an auto-generated long summary of V7 IHM2908AN ink cartridge 1 pc(s) Magenta based on the first three specs of the first five spec groups.

V7 IHM2908AN. Colour ink type: Pigment-based ink, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Officejet Pro
Features
Quantity per pack *
1 pc(s)
Ink type
Pigment-based ink
Printing colors *
Magenta
Color
Yes