Synology logo

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24210
Info modified on:
10 Aug 2024, 10:05:06
Guarantee:
3 Years
Long product name Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 Black, Silver:

RS3412xs - Dual Core 3.1GHz, DDR3 2GB ECC RAM, 10 x 3.5" / 2.5" SATA(II), 2U, 12.77Kg

Short summary description Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 Black, Silver:

Synology RackStation RS3412xs, Rack (2U), 2 GB, DDR3, Black, Silver

Long summary description Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 Black, Silver:

Synology RackStation RS3412xs. Chassis type: Rack (2U). Processor frequency: 3.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.