location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com OC Wless 54Mbps 11g print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OC Print server Wless 54Mbps 11g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CRWPS10075-ME
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name 3com OC Wless 54Mbps 11g print server Wireless LAN :
The short editorial description of 3com OC Wless 54Mbps 11g print server Wireless LAN

Office Connect Wireless 54Mbps 11g Print Server
More>>>
Short summary description 3com OC Wless 54Mbps 11g print server Wireless LAN:
This short summary of the 3com OC Wless 54Mbps 11g print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

3com OC Print server Wless 54Mbps 11g, Wireless LAN, Internal, configuration software drivers , Operating system that supports an Ethernet connection with an IP stack. Installation CD requires..., 0 - 40 °C, -10 - 60 °C

Long summary description 3com OC Wless 54Mbps 11g print server Wireless LAN:
This is an auto-generated long summary of 3com OC Wless 54Mbps 11g print server Wireless LAN based on the first three specs of the first five spec groups.

3com OC Print server Wless 54Mbps 11g. Network connection type: Wireless LAN, Antenna type: Internal. Bundled software: configuration software drivers . Minimum system requirements: Operating system that supports an Ethernet connection with an IP stack. Installation CD requires.... Data transfer rate: 54 Mbit/s, Power requirements: 5VDC, 2 Amp, Dimensions (WxDxH): 3.74 x 2.48 x 0.984" (95 x 63 x 25 mm)