Experience the deciding difference.
Toshiba TDP-T80, 1800 ANSI lumens, XGA (1024x768), 2000:1, 15 - 93 kHz, 50 - 85 Hz, Lamp
Toshiba TDP-T80. Projector brightness: 1800 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Display diagonal: 0.7". Weight: 6.17 lbs (2.8 kg). Dimensions (WxDxH): 11.7 x 3.98 x 10.8" (298 x 101 x 275 mm)