location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store file storage box MDF White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60490001 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz Click & Store file storage box MDF White :
The short editorial description of Leitz Click & Store file storage box MDF White

4 drawers, A4, white
More>>>
Leitz Click & Store file storage box MDF White:
The official marketing text of Leitz Click & Store file storage box MDF White as supplied by the manufacturer

Drawer cabinet with 4 drawers for storing A4 formats. Collapsible for space saving storage when not in use. Metal thumbhole for user-friendly opening. Label holder for indexing. Laminated surface for better, long-lasting protection. Modern and contemporary design that will look great at home and in the office.

- Content of the drawers is easy accessible while protected from curious colleagues' eyes
- Simple assembly, improved box strength
- Space-efficient A4 format storage, drawer size based on standard office dimensions
- Metal thumbholes for easy handling of the drawers
- Label holder for easy indexing
- Inside dimensions, per drawer (WxHxD) 330 x 59 x 251 mm

Short summary description Leitz Click & Store file storage box MDF White:
This short summary of the Leitz Click & Store file storage box MDF White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store, MDF, White, A4, 4 drawer(s), Binder, Catalogue, Envelope, Flat file, Folder, Paper, Sheet protector, 11.3" (286 mm)

Long summary description Leitz Click & Store file storage box MDF White:
This is an auto-generated long summary of Leitz Click & Store file storage box MDF White based on the first three specs of the first five spec groups.

Leitz Click & Store. Material: MDF, Product color: White, Format: A4. Width: 11.3" (286 mm), Height: 11.1" (282 mm), Length: 14.1" (358 mm)

Features
Material
MDF
Product color
White
Format
A4
Number of drawers
4 drawer(s)
Label holder
Yes
Stackable
Yes
Suitable for storing
Binder, Catalogue, Envelope, Flat file, Folder, Paper, Sheet protector
Weight & dimensions
Width
11.3" (286 mm)
Height
11.1" (282 mm)
Length
14.1" (358 mm)
Weight
5.49 lbs (2.49 kg)
Interior dimensions (W x D x H)
13 x 9.88 x 2.32" (330 x 251 x 59 mm)
Dimensions (WxDxH)
11.3 x 14.1 x 11.1" (286 x 358 x 282 mm)
Brand Image Article code product Stock Price from
Leitz 60490064 file storage box Cardboard, Fiberboard Green Leitz 60490064 file storage box Cardboard, Fiberboard Green
(show image)
60490064 60490064 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60490062 file storage box Cardboard, Fiberboard Purple Leitz 60490062 file storage box Cardboard, Fiberboard Purple
(show image)
60490062 60490062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60490051 file storage box Fiberboard Blue Leitz 60490051 file storage box Fiberboard Blue
(show image)
60490051 60490051 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60490044 file storage box Fiberboard Orange Leitz 60490044 file storage box Fiberboard Orange
(show image)
60490044 60490044 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60490036 file storage box Fiberboard Blue Leitz 60490036 file storage box Fiberboard Blue
(show image)
60490036 60490036 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60490023 file storage box Fiberboard Pink Leitz 60490023 file storage box Fiberboard Pink
(show image)
60490023 60490023 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store file storage box Hardboard, Metal Black Leitz Click & Store file storage box Hardboard, Metal Black
(show image)
60490095 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60480001 file storage box MDF White Leitz 60480001 file storage box MDF White
(show image)
60480001 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)