Leitz logo

Leitz Click & Store magazine rack Polypropylene (PP) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99266
Info modified on:
26 Jul 2024, 11:23:09
Long product name Leitz Click & Store magazine rack Polypropylene (PP) White:

Magazine file with label holder

Leitz Click & Store magazine rack Polypropylene (PP) White:

Magazine file with label holder for indexing on the back and front. Collapsible for space saving storage when not in use. Laminated surface for better, long-lasting protection. This contemporary design looks great in any office and at home.

- Easy assembly and sturdy design thanks to new, improved box construction
- Ideal for storing catalogues, brochures, magazines, etc.
- Inside dimensions (WxHxD) 95 x 310 x 245 mm (front view)
- Give your workplace or your home the WOW factor and stand out from the crowd with this palette of striking and stylish colours and products.
- Label holder for easy indexing

Short summary description Leitz Click & Store magazine rack Polypropylene (PP) White:

Leitz Click & Store, Polypropylene (PP), White, Brochure, Catalogue, Magazine, 4.06" (103 mm), 9.96" (253 mm), 13" (330 mm)

Long summary description Leitz Click & Store magazine rack Polypropylene (PP) White:

Leitz Click & Store. Housing material: Polypropylene (PP), Product color: White, Suitable for storing: Brochure, Catalogue, Magazine. Width: 4.06" (103 mm), Depth: 9.96" (253 mm), Height: 13" (330 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.