Nokia logo

Nokia N73 2.4" 1100 mAh Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58650
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia N73 2.4" 1100 mAh Red:

N73 smartphone with 3.2 megapixel camera Carl Zeiss optics

Short summary description Nokia N73 2.4" 1100 mAh Red:

Nokia N73, 2.4", 240 x 320 pixels, Red

Long summary description Nokia N73 2.4" 1100 mAh Red:

Nokia N73. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1100 mAh. Product color: Red. Weight: 4.09 oz (116 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.