location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD SAS 36GB 15k 3GB/s hot plug 2.5"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3208-L536
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5" :
The short editorial description of Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5"

HDD SAS 36GB 15k 3GB/s hot plug 2.5"
More>>>
Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5":
The official marketing text of Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5" as supplied by the manufacturer

Expand storage space with an additional hard disk drive.

Short summary description Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5":
This short summary of the Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5", 36 GB, 15000 RPM, 2.5", SAS

Long summary description Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5":
This is an auto-generated long summary of Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5" internal hard drive 15000 RPM 2.5" based on the first three specs of the first five spec groups.

Fujitsu HDD SAS 36GB 15k 3GB/s hot plug 2.5". HDD capacity: 36 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS

Features
HDD capacity *
36 GB
HDD speed *
15000 RPM
HDD size *
2.5"
Interface *
SAS
Features
Component for *
Server/workstation
Power
Operating voltage
5 V
Other features
Internal
Yes
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)