location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MovieMate 72
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H257220
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x720) 1000:1
  • - Screen size compatibility: 30 - 150"
Guarantee: Two-year warranty (includes priority, toll-free technical support), plus 90-day lamp warranty
Long product name Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720) :
The short editorial description of Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720)

MovieMate 72 all-in-one projector featuring HDMI
More>>>
Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720):
The official marketing text of Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720) as supplied by the manufacturer

The ultimate high-definition projector, DVD and music player combo, Epson MovieMate 72 takes big-screen entertainment to a new level with precision 720p resolution.

Enjoy larger-than-life entertainment. It’s the all-in-one product with built-in progressive scan DVD/CD player and four 5 W Dolby® 5.1 DTS® stereo speakers. Epson MovieMate 72 displays standard DVDs in even more detail at high-definition 720p resolution. It projects images up to eight times larger than on a 40-inch, widescreen TV.

Simply plug it in and let the fun begin. There are no additional cables or equipment to hook up. Epson MovieMate 72 has an unique swivel base for versatile DVD loading. It delivers natural colors and bright, vibrant images with 3-chip 3LCD technology.

Use Epson MovieMate 72 for videogames, movies and more. It works with your Apple® iPod® Nintendo® Wii™ Sony® PS3™ or Microsoft® Xbox 360™ video game system for more entertainment options. Connect it to high-definition devices via HDMI for even more entertainment value. Epson MovieMate 72 displays an 80-inch, widescreen image from just 6 1/2 feet away, or a 120-inch image from just 10 feet away!

Features:

- DVD movies up to eight times larger than on a 40" widescreen TV!
- Easy setup — just plug, load and play.
- Unique swivel base for versatile DVD loading.
- The world’s first 720p all-in-one projector featuring HDMI — even enhances standard DVDs.

Short summary description Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720):
This short summary of the Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson MovieMate 72, 1200 ANSI lumens, LCD, WXGA (1280x720), 1000:1, 30 - 150", -15 - 15°

Long summary description Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720):
This is an auto-generated long summary of Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720) based on the first three specs of the first five spec groups.

Epson MovieMate 72. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 13.7 - 20.5 mm. Analog signal format system: NTSC, PAL, SECAM. Noise level: 28 dB

Projector
Screen size compatibility *
30 - 150"
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x720)
Contrast ratio (typical) *
1000:1
Keystone correction, vertical
-15 - 15°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
140 W
Lens system
Focal length range
13.7 - 20.5 mm
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Features
Noise level *
28 dB
Air filter
Yes
Design
Market positioning *
Home cinema
Weight & dimensions
Weight *
15.2 lbs (6.89 kg)
Other features
Aspect ratio
16:9
Audio input
2 x RCA
Audio output
1 x RCA, 1 x optical
Dimensions (WxDxH)
12.9 x 10.2 x 6.9" (327.5 x 259 x 175.3 mm)
Lens system
F=1.7 - 2.1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:11:41
Uk has collected 5 expert reviews for Epson MovieMate 72 data projector 1200 ANSI lumens LCD WXGA (1280x720) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 07:11:23
As big-screen TVs become increasingly widespread, more and more people are discovering that a 40-inch or even a 50-inch screen still isnt big enough to turn watching a movie at home into a theater-like experience—even with a bag of popcorn. What you...
Good Instant theater with 720p projector. Integrated DVD player. Integrated stereo audio system. Output for subwoofer.
Bad Doesnt deal properly with 1,280-by-720 computer input.
Bottom line Except for a screen, the Epson MovieMate 72 includes everything you need for setting up a 720p home movie theater...
70%
macworld.com
Updated:
2011-09-26 07:11:28
The Epson MovieMate 72 is a cool, all-in-one, home-theater projector that features high-definition 720p resolution, high-quality integrated speakers, and a built-in up-converting DVD player. It can display just about anything from your Mac’s des...
Good 24 USB monitor maker plods on without Apple’s help 17 Review: LaCie 324 LCD 15 Sony unveils S-Frame digital photo frames More Related Displays Articles Community Comments Posting comment...
Bad No DVI port; no automatic keystone correction; no automatic focus.
Bottom line The Epson MovieMate 72 is a cool, all-in-one, home-theater projector that features high-definition 720p resolution, high-quality integrated speakers, and a built-in up-converting DVD player. It can display just about anything from your Mac’s des...
80%
layersmagazine.com
Updated:
2011-09-26 07:11:32
A first-rate combination projector and home-entertainment center, the Epson MovieMate 72 covers a wide range of audio/visual connectivity including VGA, USB, composite, component, and S-Video. The HDMI port connects to external Blu-ray and HD-DVD play...
Good User friendly; full-featured remote...
Bad Heavy; PDF manual...
Bottom line A first-rate combination projector and home-entertainment center, the Epson MovieMate 72 covers a wide range of audio/visual connectivity including VGA, USB, composite, component, and S-Video. The HDMI port connects to external Blu-ray and HD-DVD playe...
90%
about.com
Updated:
2011-09-26 07:11:37
The Epson MovieMate 72 is one of a new class of video projectors that includes a built-in DVD player. The projector section utilizes 3LCD technology with 1280x720 (720p) native resolution. All DVDs played in the projectors built-in DVD will be upscale...
80%