Nokia logo

Nokia 6500 classic 2" 3.32 oz (94 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29895
Info modified on:
22 Sept 2023, 15:03:26
Long product name Nokia 6500 classic 2" 3.32 oz (94 g) Black:

6500 classic, black

Short summary description Nokia 6500 classic 2" 3.32 oz (94 g) Black:

Nokia 6500 classic, Bar, 2", 2 MP, Bluetooth, 830 mAh, Black

Long summary description Nokia 6500 classic 2" 3.32 oz (94 g) Black:

Nokia 6500 classic. Form factor: Bar. Display diagonal: 2", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 830 mAh, Standby time (2G): 216 h. Weight: 3.32 oz (94 g). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.