location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Mouse WL5600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K419-L100
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 1200 DPI Silver
  • - RF Wireless 393.7" (10 m)
  • - Buttons quantity: 2
  • - 4 Nickel-Metal Hydride (NiMH)
Long product name Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI :
The short editorial description of Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI

Laser Mouse WL5600
More>>>
Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI:
The official marketing text of Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI as supplied by the manufacturer

Wireless convenience and very high accuracy
The perfect wireless pointing device. The Laser Mouse WL5600 is featured with 10 buttons and 6 of them are programmable. Together with the 4-way-scroll functionality (Tilt Wheel Technology) it is the right tool for you. Switch with one button-click between 800 and 1200 dpi. This mouse gets every challenge under control – wireless, quickly, exactly and reliably.

Short summary description Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI:
This short summary of the Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Laser Mouse WL5600, Laser, RF Wireless, 1200 DPI, Silver

Long summary description Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI:
This is an auto-generated long summary of Fujitsu Laser WL5600 mouse RF Wireless 1200 DPI based on the first three specs of the first five spec groups.

Fujitsu Laser Mouse WL5600. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons quantity: 2. Product color: Silver

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1200 DPI
Scroll
Yes
Buttons quantity *
2
Certification
EN 55022, EN 55024, EN 61000-3-2, EN 61000-3-3, IEC/EN 60950-1
Design
Product color *
Silver
Ergonomics
Wireless range
393.7" (10 m)
Power
Number of batteries supported
4
Battery technology
Nickel-Metal Hydride (NiMH)
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
5.11 oz (145 g)
Other features
Compatible operating systems
Microsoft Windows XP, Microsoft Windows VISTA
Mouse dimensions (WxDxH)
4.94 x 2.87 x 1.79" (125.5 x 73 x 45.5 mm)