location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-1351 network switch Unmanaged L2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-1351
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-1351
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2019 17:31:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-1351 network switch Unmanaged L2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged L2
  • - MAC address table: 8000 entries
  • - Rack mounting
Long product name TP-Link TL-1351 network switch Unmanaged L2 Black :
The short editorial description of TP-Link TL-1351 network switch Unmanaged L2 Black

48-Port 10/100Mbps & 3-Port Gigabit (1 x SFP & 2 x RJ-45 )Switch,
More>>>
TP-Link TL-1351 network switch Unmanaged L2 Black:
The official marketing text of TP-Link TL-1351 network switch Unmanaged L2 Black as supplied by the manufacturer

What This Product Does

The TL-SL1351 Gigabit Switch provides 48 10/100M Auto-Negotiation RJ45 ports and 2 10/100/1000Mbps auto-Negotiation RJ45 ports, all RJ45 ports support Auto-MDI/MDIX function, 1 SFP independence expansion slots supporting MiniGBIC. TL-SL1351 Gigabit Switch provides a cost-effective, high performance, non-disruptive, smooth evolution into gigabit solutions. The Switch delivers superior performance with improving workgroup, network bandwidth, increasing network node, providing the greater flexibility, installation convenience.

Gigabit Uplink

The TL-SL1351 has 48 fast Ethernet ports and 2 Gigabit uplink port and 1 SFP port. The Gigabit uplink port provides bandwidth access of up to 1000Mbps. Due to the fact that network upgrades tend to be progressive over time, your network will tend to become mixed with both Fast 100Mbps Ethernet and Gigabit. TL-SL1351 is ideal for situations such as these to mitigate throughput issues and coordinate work efficiently; Allowing your organization retain most of your network investments, while enhancing network performance quickly.

More Efficient

Utilizing non-blocking switching architecture, TL-SL1351 can forward and filter packets at full wire-speed for maximum throughput. Moreover, 100% data filtering rate eliminates all error packets and make your network work more efficiently.

Ease of Use

The auto features of this gigabit switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDI-X crossover on all ports eliminate the need for crossover cables or uplink ports. Auto-negotiation on each port senses the link speed of a network device (either 10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance. Compact size shell make it ideal for desktops with limited space while it is also Rackmountable, convenient and safe. Dynamic LED lights provide real-time work status display and basic fault diagnosis.

Short summary description TP-Link TL-1351 network switch Unmanaged L2 Black:
This short summary of the TP-Link TL-1351 network switch Unmanaged L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-1351, Unmanaged, L2, Full duplex, Rack mounting

Long summary description TP-Link TL-1351 network switch Unmanaged L2 Black:
This is an auto-generated long summary of TP-Link TL-1351 network switch Unmanaged L2 Black based on the first three specs of the first five spec groups.

TP-Link TL-1351. Switch type: Unmanaged, Switch layer: L2. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Rack mounting

Management features
Switch type *
Unmanaged
Switch layer
L2
Ports & interfaces
Fast Ethernet (copper) ports quantity
48
Gigabit Ethernet (copper) ports quantity
2
SFP module slots quantity
1
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
MAC address table *
8000 entries
Store-and-forward
Yes
Design
Rack mounting *
Yes
Product color
Black
Housing material
Metal
LED indicators
Yes
Design
Certification
FCC, CE, RoHS
Performance
Compatible operating systems
Windows 98SE, NT, 2000, XP, Vista, Windows 7, MAC OS, NetWare, UNIX, Linux
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
17.3" (440 mm)
Depth
10.2" (260 mm)
Height
1.73" (44 mm)
Packaging data
User guide
Yes
Brand Image Article code product Stock Price from
TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch
(show image)
TL-SL3428 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 48-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed TP-Link 48-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed
(show image)
TL-SL2452WEB 48-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black
(show image)
TL-SL1226 24-Port 10/100Mbps + 2-Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)