location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XH G1 1.67 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XH G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1630B004
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:13:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon XH G1 1.67 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.67 MP CCD 1/3" Black
  • - Optical zoom: 20x
  • - LCD 2.8"
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 7 h
Long product name Canon XH G1 1.67 MP CCD Black :
The short editorial description of Canon XH G1 1.67 MP CCD Black

XH G1
More>>>
Canon XH G1 1.67 MP CCD Black:
The official marketing text of Canon XH G1 1.67 MP CCD Black as supplied by the manufacturer

The handheld XH G1 is designed for HDV1080i productions on location or in the studio. Full connectivity, including SDI output, allows the XH G1 to be used for professional multi-camera shoots.
- 1/3" 1.67MP 3CCD HDV1080i.
- L-series 20x optical zoom lens with OIS.
- Instant AF and Focus Assist.
- DIGIC DV II.
- Professional connectivity.
- Compact design.
- Focus, zoom and iris rings.
- Widescreen LCD and EVF.
- Full image control.
- Custom presets and Cine gamma.

Short summary description Canon XH G1 1.67 MP CCD Black:
This short summary of the Canon XH G1 1.67 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XH G1, 1.67 MP, CCD, 1/3", 2.8", LCD, 4.63 lbs (2.1 kg)

Long summary description Canon XH G1 1.67 MP CCD Black:
This is an auto-generated long summary of Canon XH G1 1.67 MP CCD Black based on the first three specs of the first five spec groups.

Canon XH G1. Total megapixels: 1.67 MP, Sensor type: CCD, Optical sensor size: 1/3". Optical zoom: 20x, Focal length range: 4.5 - 90 mm, Filter size: 2.83" (7.2 cm). Camcorder tape type: HDV. Display diagonal: 2.8", Display: LCD. Viewfinder resolution: 269000 pixels, Viewfinder screen size: 0.57"

Image sensor
Total megapixels *
1.67 MP
Sensor type *
CCD
Optical sensor size *
1/3"
Lens system
Focal length range
4.5 - 90 mm
Optical zoom *
20x
Filter size
2.83" (7.2 cm)
Image stabilizer *
Yes
Storage
Camcorder tape type
HDV
Flash
Built-in flash *
No
Display
Display diagonal *
2.8"
Display
LCD
Viewfinder
Viewfinder resolution
269000 pixels
Viewfinder screen size
0.57"
Design
Product color *
Black
Still image
Still image resolution(s)
640 x 480
Audio
Built-in microphone *
Yes
Audio dubbing
No
Ports & interfaces
DV port
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
7 h
Battery type
BP-950G/BP-970G
Weight & dimensions
Width
6.42" (163 mm)
Depth
7.44" (189 mm)
Height
13.8" (350 mm)
Weight *
4.63 lbs (2.1 kg)
Other features
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:25
Uk has collected 5 expert reviews for Canon XH G1 1.67 MP CCD Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
studiodaily.com
Updated:
2011-09-25 21:31:25
The Canon XH A1 and XH G1 are, quite simply, awesome cameras. Coming on the heels of the XL H1 introduction, the A1 and G1 are welcome additions to Canon’s HDV offerings.
100%
jordanitservices.co.uk
Updated:
2011-09-25 21:31:25
Mike Jones If youre not shooting High Definition then you may as well not be shooting...! Or at least thats the hard word handed down from on-high by the great video-production corporate deities as they deliver unto us the tools by which to work our...
0%