icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Logitech logo

Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless AZERTY Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59250
Info modified on:
24 Apr 2019, 14:10:50
End of life date:
31 Mar 2019
Long product name Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless AZERTY Black:

OEM Logitech Cordless Internet Pro Desktop, Black

Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless AZERTY Black:

The Logitech Cordless Internet Pro Desktop offers cordless freedom through radio frequency with secure encryption. The low profile cordless keyboard offers plug & play internet and multi-media control in Windows XP, without ever having to load additional drivers. The sleek silver accents will coordinate with contemporary colour PC systems. The mouse delivers cordless performance, and its smooth optical tracking eliminates the cleaning hassles associated with traditional ball-based mice. Available in black and white.

The Logitech brand is your assurance of premium quality from the world's leading expert in input devices. Each desktop is individually packaged, and ships in a multi-pack containing 10 units ideal for system integration.

Short summary description Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless AZERTY Black:

Logitech Cordless Internet Pro Desktop, Wireless, RF Wireless, AZERTY, Black, Mouse included

Long summary description Logitech Cordless Internet Pro Desktop keyboard Mouse included RF Wireless AZERTY Black:

Logitech Cordless Internet Pro Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: AZERTY, Keyboard number of keys: 104. Product color: Black. Mouse included

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.