location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp AN100LP projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN100LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AN-100LP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052178260149
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sharp AN100LP projector lamp :
The short editorial description of Sharp AN100LP projector lamp

AN100LP
More>>>
Sharp AN100LP projector lamp:
The official marketing text of Sharp AN100LP projector lamp as supplied by the manufacturer

Lamp for XVZ100 series projector

Short summary description Sharp AN100LP projector lamp:
This short summary of the Sharp AN100LP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp AN100LP, 2000 h

Long summary description Sharp AN100LP projector lamp:
This is an auto-generated long summary of Sharp AN100LP projector lamp based on the first three specs of the first five spec groups.

Sharp AN100LP. Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h

Features
Service life of lamp
2000 h
Features
Service life of lamp (economic mode)
3000 h
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL176 projector lamp 275 W SHP
(show image)
GL176 GL176 0.00
(excl. VAT)
0 (incl. VAT)
Sharp AN-D350LP projector lamp 210 W Sharp AN-D350LP projector lamp 210 W
(show image)
AN-D350LP AN-D350LP
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)