location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 725-10046 projector lamp 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
725-10046
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
725-10046 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:12:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL 725-10046 projector lamp 300 W :
The short editorial description of DELL 725-10046 projector lamp 300 W

Replacement Bulb for Dell 5100MP Projector
More>>>
DELL 725-10046 projector lamp 300 W:
The official marketing text of DELL 725-10046 projector lamp 300 W as supplied by the manufacturer

You never know when your projector's bulb might fail, so it's smart to carry a back-up on business trips or keep a spare one in the presentation facility. This replacement bulb from Dell™ is a life-saver, if your 5100MP projector's bulb burns out. This durable bulb will give you approximately 1700 hours of excellent, crisp and clear brightness. This product has been tested and validated for your Dell™ 5100MP Projector. It is supported by Dell™ Technical Support when used with a Dell projector. This product includes the following parts: Replacement Bulb and Instructions Manual.

Short summary description DELL 725-10046 projector lamp 300 W:
This short summary of the DELL 725-10046 projector lamp 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 725-10046, 300 W, 1700 h

Long summary description DELL 725-10046 projector lamp 300 W:
This is an auto-generated long summary of DELL 725-10046 projector lamp 300 W based on the first three specs of the first five spec groups.

DELL 725-10046. Bulb power: 300 W, Service life of lamp: 1700 h, Service life of lamp (economic mode): 2200 h

Features
Service life of lamp
1700 h
Bulb power *
300 W
Features
Service life of lamp (economic mode)
2200 h
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11221 projector lamp 300 W
(show image)
ML11221 ML11221 0.00
(excl. VAT)
0 (incl. VAT)
DELL 725-10003 projector lamp 156 W DELL 725-10003 projector lamp 156 W
(show image)
725-10003 725-10003
Country Distributor
United Kingdom 1 distributor(s)