location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66028DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598003202
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser printing
  • - 30000 pages
  • - Printing colors: Black
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720 :
The short editorial description of MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720

MM Print Supplies 66028DK - Lexmark E250X22G / Dell 593-10241 - Black Laser Toner for Lexmark E 250 / 35x / 450 / Dell 1720
More>>>
MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720:
The official marketing text of MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720 as supplied by the manufacturer

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Packaging
MM Print Supplies Lasertoner Recycled are packed in recycled cardboard boxes.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720:
This short summary of the MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720 data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720, 30000 pages, Laser printing, Black, Black, 10 - 32.5 °C, -20 - 40 °C

Long summary description MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720:
This is an auto-generated long summary of MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720 based on the first three specs of the first five spec groups.

MM Black Laser Toner - Lexmark E250X22G / 593-10241 - For Lexmark E 250 / 35x / 450 / Dell 1720. Page yield: 30000 pages, Print technology: Laser printing, Printing colors: Black. Weight: 31.7 oz (900 g). Approximate page yield (A4, black & white, ISO/IEC 19752): 30000 pages