location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66011DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598003035
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Laser printing
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s) :
The short editorial description of MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s)

MM Print Supplies 66011DK - Lexmark 12A6735 / 12A6835 - Black Laser Toner for Lexmark T 430 / 52x / X 52x / InfoPrint 112x series
More>>>
MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s):
The official marketing text of MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s) as supplied by the manufacturer

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s):
This short summary of the MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series, Black, 1 pc(s)

Long summary description MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Black Laser Toner - Lexmark 12A6735 / 12A6835 - For Lexmark T 430 / 52x / X 52x / InfoPrint 112x series. Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (black, ISO/IEC 19798)
20000 pages
Printing colors *
Black
Brand compatibility *
Lexmark
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
20000 pages
Features
Product color
Black
Weight & dimensions
Weight
6.04 lbs (2.74 kg)
Packaging data
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Brand Image Article code product Stock Price from
V7 TLK1T520 toner cartridge 1 pc(s) Black V7 TLK1T520 toner cartridge 1 pc(s) Black
(show image)
TLK1T520 TLK1T520 0.00
(excl. VAT)
0 (incl. VAT)
V7 TLK1T430 toner cartridge 1 pc(s) Black V7 TLK1T430 toner cartridge 1 pc(s) Black
(show image)
TLK1T430 TLK1T430 0.00
(excl. VAT)
0 (incl. VAT)
MicroMICR

MicroMICR TLN-860 toner cartridge 1 pc(s) Black
(show image)
MICRTLN860 TLN-860 0.00
(excl. VAT)
0 (incl. VAT)
InfoPrint

InfoPrint 28P2493 toner cartridge 1 pc(s) Black
(show image)
28P2493 28P2493 0.00
(excl. VAT)
0 (incl. VAT)
InfoPrint

InfoPrint 28P2494 toner cartridge 1 pc(s) Black
(show image)
28P2494 28P2494 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation T430 toner cartridge Black
(show image)
I24568 T430 0.00
(excl. VAT)
0 (incl. VAT)
Armor

Armor K12161 toner cartridge 1 pc(s) Black
(show image)
K12161 K12161 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 12A6730 toner cartridge 1 pc(s) Original Black Lexmark 12A6730 toner cartridge 1 pc(s) Original Black
(show image)
12A6730 12A6730 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 12A6839 toner cartridge 1 pc(s) Original Black Lexmark 12A6839 toner cartridge 1 pc(s) Original Black
(show image)
12A6839 12A6839 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 12A6830 toner cartridge 1 pc(s) Original Black Lexmark 12A6830 toner cartridge 1 pc(s) Original Black
(show image)
12A6830 12A6830 0.00
(excl. VAT)
0 (incl. VAT)