location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric S-XL50LA projector lamp 120 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-XL50LA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S-XL50LA
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2019 20:21:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Mitsubishi Electric S-XL50LA projector lamp 120 W UHP :
The short editorial description of Mitsubishi Electric S-XL50LA projector lamp 120 W UHP

Lamp for Mitsubishi VS-50Xl200U/VS-50Xl50U Projectors
More>>>
Short summary description Mitsubishi Electric S-XL50LA projector lamp 120 W UHP:
This short summary of the Mitsubishi Electric S-XL50LA projector lamp 120 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric S-XL50LA, UHP, 120 W

Long summary description Mitsubishi Electric S-XL50LA projector lamp 120 W UHP:
This is an auto-generated long summary of Mitsubishi Electric S-XL50LA projector lamp 120 W UHP based on the first three specs of the first five spec groups.

Mitsubishi Electric S-XL50LA. Lamp type: UHP, Bulb power: 120 W, Service life of lamp (economic mode): 6000 h

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL566 projector lamp 120 W UHP
(show image)
GL566 GL566 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-XL550LP projector lamp 200 W NSH
(show image)
VLT-XL550LP VLT-XL550LP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)