MM logo

MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56544
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s):

MM Print Supplies 65012DK - Samsung CLT-M4092S - Magenta Laser Toner for Samsung CLP 31x / CLX 317x series

MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s):

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s):

MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series, Magenta, 1 pc(s)

Long summary description MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s):

MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series. Printing colors: Magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.