Saeco logo

Saeco CA6700/00 home appliance cleaner Coffee mashine 250 ml

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252165
Info modified on:
06 Sept 2024, 22:05:24
Bullet Points Saeco CA6700/00 home appliance cleaner Coffee mashine 250 ml:
  • - Better taste and aroma
  • - Coffee temperature
  • - Exclusive formula
  • - Reduces limescale build-up
  • - Special espresso decalcifier
Long product name Saeco CA6700/00 home appliance cleaner Coffee mashine 250 ml:

Saeco Espresso machine descaler

Saeco CA6700/00 home appliance cleaner Coffee mashine 250 ml:

Prolonges your machine's lifetime


Perfect protection for your espresso machine
Decalcifying your espresso machine regularly is essential to make sure it keeps performing at its best. This special espresso machine descaler removes scale and prevents corrosion, protecting your appliance and extending its lifetime.

Short summary description Saeco CA6700/00 home appliance cleaner Coffee mashine 250 ml:

Saeco CA6700/00, Coffee mashine, liquid, 250 ml, 2.6 x 1.57 x 6.65" (66 x 40 x 169 mm), Bottle, 1 pc(s)

Long summary description Saeco CA6700/00 home appliance cleaner Coffee mashine 250 ml:

Saeco CA6700/00. Device type: Coffee mashine, Substance: liquid, Capacity: 250 ml. Dimensions (WxDxH): 2.6 x 1.57 x 6.65" (66 x 40 x 169 mm). Package type: Bottle. Number of products included: 1 pc(s)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.