location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E50 970 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0022479
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia E50 970 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia E50 970 mAh Black :
The short editorial description of Nokia E50 970 mAh Black

E50 smartphone, S60 platform, 3rd edition
More>>>
Short summary description Nokia E50 970 mAh Black:
This short summary of the Nokia E50 970 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E50, 240 x 320 pixels, Black

Long summary description Nokia E50 970 mAh Black:
This is an auto-generated long summary of Nokia E50 970 mAh Black based on the first three specs of the first five spec groups.

Nokia E50. Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 970 mAh. Product color: Black. Weight: 3.67 oz (104 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:29:06
Uk has collected 7 expert reviews for Nokia E50 970 mAh Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-02 09:28:49
Nokia goes slimline with its latest business handset...
Good Size, screen, easy to use and setup...
Bad No 3G, no keyboard, no touchscreen...
Bottom line The Nokia E50 is a straight talking phone that offers more than most standard mobiles without going the whole hog of being a smartphone...
70%
expertreviews.co.uk
Updated:
2011-08-02 09:29:02
Despite the lack of 3G data, this is a powerful smartphone which is very good value on contract. While manufacturers such as HTC and Palm make smartphones based on the Windows Mobile operating system, Nokias smartphones buck the trend and use Symbia...
80%
gadgetspeak.com
Updated:
2011-08-02 09:28:57
There are two versions of this phone the E50-1 with camera and the one I looked at the E50-2 without the camera.
76%
nokia-review.com
Updated:
2014-03-31 04:52:40
The Nokia E50 is an O.K. business phone with good business features, but has a couple flaws that owners of the phone have been able to bring to light lately. The Nokia E50 isn’t a terrible phone, though. For a quadband Smartphone, it’s light and skinn...
0%