location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 85mm f/1.8 USM SLR Telephoto lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 85mm f/1.8 USM Lens
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2519A012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053959359854 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:09
The date of the most recent change of the data-sheet in Icecat's system
Canon 2519A012 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon EF 85mm f/1.8 USM SLR Telephoto lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A medium-telephoto lens, perfect for creative portraiture, indoor sports and low-light shooting
  • - Fast 8-bladed maximum aperture for low light shooting and soft background blur
  • - The in-built Ultra-Sonic Motor (USM) drives fast and quiet Auto Focus with optional full manual override
  • - Lightweight and portable, weighing only 425 g
  • - Prevent ghosting and flare with Super Spectra coatings
  • - Compatible with all Canon DSLR cameras and EOS-M mirrorless cameras with an EF-EOS M Mount adapter
Long product name Canon EF 85mm f/1.8 USM SLR Telephoto lens Black :
The short editorial description of Canon EF 85mm f/1.8 USM SLR Telephoto lens Black

EF 85mm f/1.8 USM Lens
More>>>
Canon EF 85mm f/1.8 USM SLR Telephoto lens Black:
The official marketing text of Canon EF 85mm f/1.8 USM SLR Telephoto lens Black as supplied by the manufacturer

This affordable medium-telephoto lens is a lightweight and portable option for shooting beautiful portraits. The maximum aperture of f/1.8 makes the EF 85mm f/1.8 USM suitable for shooting in most lighting conditions – from flattering portraits to fast-moving lifestyle images with superb results. The in-built Ultra-Sonic Motor (USM) drives fast and quiet Auto Focus when shooting movies, with optional full manual override and a non-rotating front element during focusing, enabling specialist filters such as polarisers to be used.

Short summary description Canon EF 85mm f/1.8 USM SLR Telephoto lens Black:
This short summary of the Canon EF 85mm f/1.8 USM SLR Telephoto lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 85mm f/1.8 USM, Telephoto lens, 9/7, Canon EF

Long summary description Canon EF 85mm f/1.8 USM SLR Telephoto lens Black:
This is an auto-generated long summary of Canon EF 85mm f/1.8 USM SLR Telephoto lens Black based on the first three specs of the first five spec groups.

Canon EF 85mm f/1.8 USM. Component for: SLR, Lens structure (elements/groups): 9/7, Lens type: Telephoto lens. Camera brands compatibility: Canon, Compatibility: Canon EOS. Product color: Black. Diameter: 2.95" (7.5 cm), Filter size: 2.28" (5.8 cm), Length: 2.81" (71.5 mm)

Lens system
Component for *
SLR
Lens type *
Telephoto lens
Lens structure (elements/groups) *
9/7
Lens viewing angle, horizontal
24°
Lens viewing angle, vertical
16°
Lens viewing angle, diagonal
28°
Minimum aperture number *
22
Number of diaphragm blades
8
Lens mount interface *
Canon EF
Performance
Camera brands compatibility *
Canon
Ultrasonic motor (USM)
Yes
Compatibility
Canon EOS
Design
Product color
Black
Weight & dimensions
Length
2.81" (71.5 mm)
Weight
15 oz (425 g)
Diameter *
2.95" (7.5 cm)
Filter size *
2.28" (5.8 cm)
Packaging content
Lens cap included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:44:08
Uk has collected 21 expert reviews for Canon EF 85mm f/1.8 USM Lens and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
whatdigitalcamera.com
Updated:
2011-09-26 01:44:07
Canon’s f/1.8 lens flies the flag for the more affordable end of the product range and turns in a very solid performance, suggesting that sub-£400 versions should not be dismissed even when set against four-figure rivals.
Good Quality and price...
Bad f/22 performance...
95%
brighthub.com
Updated:
2011-09-26 01:44:07
The Canon EF 85mm f/1.8 USM is a great prime lens for portrait photography. Learn more by reading this Canon lens review. OverviewThe Canon EF 85mm f/1.8 USM is a fixed focal length lens that is a favorite of many portrait photographers. The 85mm foca...
Bottom line The Canon EF 85mm f/1.8 USM is a great prime lens for portrait photography. Learn more by reading this Canon lens review. OverviewThe Canon EF 85mm f/1.8 USM is a fixed focal length lens that is a favorite of many portrait photographers. The 85mm foca...
100%
bobatkins.com
Updated:
2011-09-26 01:44:08
Canon EF 85/1.8 USM lens construction All these factors add up, making it possible to produce a fast, sharp lens in a small package and at a reasonable cost - which is exactly what Canon did with the EF 85/1.8 USM. The focal length range usually rec...
0%
photozone.de
Updated:
2011-09-26 01:44:08
The Canon EF 85mm f/1.8 USM is a very desirable lens and, surprisingly, a very affordable one. Both contrast and resolution are very good straight from the max. aperture. The lens shows some hefty vignetting at f/1.8 but beyond its not really a big p...
0%
photo.net
Updated:
2011-09-26 01:44:08
The Canon 85/1.8 prime lens is inexpensive and lightweight. It is a very good portrait lens for a film or full-frame Canon digital SLR and a great portrait/telephoto lens for a Canon small-sensor digital SLR, such as the Canon Digital Rebel XTi (Black)...
Bottom line For those who use small-sensor digital SLRs and do portrait projects, this is a "must-own" lens. For those who use full-frame cameras, this is a "probably should own" lens. Where to BuyBeing impatient and lazy, I bought the lens tested here by followin...
0%
Slrgear.com
Updated:
2014-11-02 01:26:53
Prime lenses in this focal length range have always been great choices for portrait photography, because of the tendency of the moderate telephoto focal length to slightly "flatten" facial features, avoiding the problem of too-big noses in frontal shots t...
Bottom line The Canon 85mm f/1.8 is a sturdy smooth-functioning lens that exhibits very good Center Sharpness on both full-frame and sub-frame bodies. Corner Sharpness is good except at the widest apertures. Chromatic Aberration is slightly better than average; Shadi...
94%
dxomark.com
Updated:
2015-12-18 03:55:33
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
54%
shutterbug.com
Updated:
2020-06-15 09:55:29
What do you get when you compare three classic prime lenses: the Canon 85mm F/1.2, 85mm F/1.4, and F/1.8? Photographer David Flores found out when he recently put the Canon EF 85mm f/1.8 USM, Canon EF 85mm f/1.4L IS USM, and Canon EF 85mm f/1.2L II USM le...
0%
shutterbug.com
Updated:
2020-06-15 09:55:29
The Leica DG Macro-Elmarit 45mm f/2.8 includes a lens hood in the box but for this portrait I didn't use it deliberately, producing flare by pointing a monolight located behind the subject directly at the lens. I used a Panasonic Lumix GH4 with an exposur...
0%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)