location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP622c
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.06277.B9E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2021 08:40:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2200 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 24 - 300" Number of colors: 16.78 million colors
  • - 2 W
  • - 256 W
Long product name BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768) :
The short editorial description of BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768)

MP622c - XGA (1024 x 768), 2000:1, 6.7 million colour palette
More>>>
BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768):
The official marketing text of BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Enjoy New Achievement in Silent Engineering
BenQ knows it takes more than a lower-noise cooling fan to deliver quiet operation. That's why, from the design of the tiniest components to an advanced ventilation system, we engineer maximum operational quietness.

Designed in Every Detail
Silent Engineering means that we look everywhere for improvements. We've re-designed our colour wheel for maximum absorption of noise and vibrations. We've also added a damper fixed between the MP622c colour wheel and bracket for added reduction in noise and vibration.

Anti-Vibration Equals Added Quietness
Inside, our quiet-running cooling fan also includes a noise-absorbing sponge while rubberized components dampen vibration that can cause noise. Outside, high elasticity rubber stops resonance with table tops in its tracks.

Low-Obstruction Ventilation Design
We've designed for a smoother flow of air through the MP622c. This lowers heat and allows exhaust fans to run at lower speed for lower noise.

Enjoy Bringing the Colours of the World to Life
With BrilliantColor Technology, colours come to life at proper density and brightness. It's a breakthrough to have both colour density and brightness. The MP622c is built with advanced BrilliantColor Technology from Texas Instruments that enables higher brightness levels by boosting mid-tone colours, resulting in more vibrant and more precisely rendered colours.

Unique Golden Ratio Colour Wheel for Perfect Colour Matching
You've got to see this to believe it! BenQ's unique Golden Ratio Colour Wheel provides colour matching resulting in real, perfect colours. Our specialized colour coating technology delivers better colour saturation and expands the colour gamut. Plus, sophisticated gamma adjustments reproduce colours precisely for the most vivid images you've ever seen.

3D Colour Management
3D Colour Management Technology allows independent control of six colours' (R/G/B/C/M/K) hue and saturation levels to their optimum values, while adjusting colour intensity for natural-looking visuals.

Wall Colour Correction
Now, you don't have to worry about whether there is a white screen for your presentation. We've studied the most commonly used colours in the world of painting to develop easy-to-use wall colour correction. Now, you can project on any background, even blackboard, with precise colour performance.

Short summary description BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP622c, 2200 ANSI lumens, DLP, XGA (1024x768), 2000:1, 24 - 300", 16.78 million colors

Long summary description BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP622c. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp. Focal length range: 2.4 - 2.48 mm. Serial interface type: RS-232. Noise level: 31 dB

Projector
Screen size compatibility *
24 - 300"
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Lens system
Focal length range
2.4 - 2.48 mm
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
31 dB
Multimedia
RMS rated power
2 W
Power
Power consumption (typical) *
256 W
Weight & dimensions
Weight *
5.51 lbs (2.5 kg)
Other features
Aspect ratio
4:3, 16:9
Light source
200W
Dimensions (WxDxH)
9.41 x 4.19 x 9.88" (239 x 106.3 x 251 mm)
Interface
RS-232 / MINI DINB
Power supply type
100 - 240 VAC, 50 - 60 Hz
Lens focal range
20.7 - 22.8
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:19:39
Uk has collected 2 expert reviews for BenQ MP622c data projector 2200 ANSI lumens DLP XGA (1024x768) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2011-09-25 20:19:39
Although built around the same Texas Instruments Digital Light Processor (DLP) chip as the Benq SP831 we reviewed recently, the much cheaper MP622c isn’t quite in the same league. That said, it’s still a very bright and capable projector with...
Good Good warranty; very quiet in operation; quick cooling; easy to configure...
Bad Manual focus; gives best results in a darkened room...
Bottom line The MP622c is bright, quiet and affordable and, with a three-year warranty as standard, a good buy for the small business...
80%
Brand Image Article code product Stock Price from
BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768) BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768)
(show image)
9H.Y1B77.D4E MP727 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP622c + Ceiling Mount + Lamp data projector 2200 ANSI lumens DLP XGA (1024x768) BenQ MP622c + Ceiling Mount + Lamp data projector 2200 ANSI lumens DLP XGA (1024x768)
(show image)
9J.06277.B9E+5J.J2K01.001+5J.0 MP622c + Ceiling Mount + Lamp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)