location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6288 2.2" 4.06 oz (115 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6288
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0038460
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6288 2.2" 4.06 oz (115 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G Black
  • - 2.2" 240 x 320 pixels
  • - miniSD
  • - Bluetooth 2.0+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Nokia 6288 2.2" 4.06 oz (115 g) Black :
The short editorial description of Nokia 6288 2.2" 4.06 oz (115 g) Black

Nokia 6288
More>>>
Short summary description Nokia 6288 2.2" 4.06 oz (115 g) Black:
This short summary of the Nokia 6288 2.2" 4.06 oz (115 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6288, Slider, 2.2", 240 x 320 pixels, Bluetooth, Black

Long summary description Nokia 6288 2.2" 4.06 oz (115 g) Black:
This is an auto-generated long summary of Nokia 6288 2.2" 4.06 oz (115 g) Black based on the first three specs of the first five spec groups.

Nokia 6288. Form factor: Slider. Display diagonal: 2.2", Display resolution: 240 x 320 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 280 h. Weight: 4.06 oz (115 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:23:02
Uk has collected 15 expert reviews for Nokia 6288 5.59 cm (2.2") 115 g Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 12:46:01
Nokias 6288 performs well as a phone, has a great display and stylish design, however the slider does not feel sturdy.
Good Included 512MB SD card, upgraded battery...
Bad Slider jiggles, Mediocre photos The Final Word Nokias 6288 performs well as a phone, has a great display and stylish design, however the slider does not feel sturdy.
Bottom line Nokias 6288 performs well as a phone, has a great display and stylish design, however the slider does not feel sturdy.
70%
Zdnet.com.au
Updated:
2011-11-08 12:46:02
The 6288 improves on the 6280, but while it performs well, it lacks a standout feature to pull in the punters.
0%
stuff.tv
Updated:
2015-01-17 20:12:39
Even in this age of mobiles with glittering feature sets and touchscreens, you still find people who say ‘Ooh, I can’t use anything but a Nokia’. Chances are, they’ve got a trusty old 6280 in their pocket, a Series 40 handset that...
Good 3G. Good value...
Bad Bulky. Uncertain keypad lock. Unimpressive battery life...
Bottom line The 6288 is big and basic but has enough charm to please anyone hunting for a no-frills Nokia...
60%
stuff.tv
Updated:
2011-08-02 09:23:02
Even in this age of mobiles with glittering feature sets and touchscreens, you still find people who say ‘Ooh, I can’t use anything but a Nokia’. Chances are, they’ve got a trusty old 6280 in their pocket, a Series 40 handset that...
Good 3G. Good value...
Bad Bulky. Uncertain keypad lock. Unimpressive battery life...
Bottom line The 6288 is big and basic but has enough charm to please anyone hunting for a no-frills Nokia...
60%
Osnews.com
Updated:
2011-08-02 09:23:02
Buy at Hi-Mobile.net...
80%
nokia-review.com
Updated:
2014-01-19 07:30:37
Nokia 6288 is a high end phone, having quite advanced features, such as, enhanced voice dialling, an integrated hands-free speaker, email and Nokia Xpress audio messaging. The 6288 is a slider-phone having 3G UMTS capabilities along with EDGE (Enhanced...
0%