location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario SR2105 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SR5100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR2105
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX866AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq Presario SR2105 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 300 W
  • - AMD Athlon 3500+ 2.2 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 160 GB DVD±RW Card reader integrated
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows Vista Home Basic
More>>>
Short summary description HP Compaq Presario SR2105 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC Black:
This short summary of the HP Compaq Presario SR2105 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario SR2105, 2.2 GHz, AMD Athlon, 0.5 GB, 160 GB, DVD±RW, Windows Vista Home Basic

Long summary description HP Compaq Presario SR2105 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC Black:
This is an auto-generated long summary of HP Compaq Presario SR2105 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Presario SR2105. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows Vista Home Basic. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
3500+
Processor cores
1
Processor frequency *
2.2 GHz
Processor socket
Socket AM2
Processor cache
0.512 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x16 slots
1
PCI slots
3
Design
Chassis type *
Tower
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
NVIDIA nForce 420
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows Vista Home Basic
Power
Power supply *
300 W
Power supply input frequency
50 - 60 Hz
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Numeric keypad
Yes
Other features
Power supply type
AC
Power requirements
100 - 240V
Windows keys
Yes
Maximum number of SMP processors
1
Networking features
Fast Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u