location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 40GB USB 2.0 Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P7196
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive :
The short editorial description of Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive

Portable 40GB USB 2.0 Hard Drive with Rescue and Recovery
More>>>
Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive:
The official marketing text of Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive as supplied by the manufacturer

It's like an anti-panic button for your PC. The ThinkPlus Portable 40GB USB 2.0 Hard Drive with Rescue and Recovery offers a complete image recovery solution for both ThinkPad notebook and ThinkCentre desktop systems users. Rescue and Recovery software helps protect against data loss in the event of a software or hardware failure by enabling recovery to a previously saved image. This high-capacity, high-speed, bootable drive allows straight-forward recovery of your system image and data.

Short summary description Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive:
This short summary of the Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Portable 40GB USB 2.0 Hard Drive, 40 GB, 2.0, 4200 RPM

Long summary description Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive:
This is an auto-generated long summary of Lenovo Portable 40GB USB 2.0 Hard Drive external hard drive based on the first three specs of the first five spec groups.

Lenovo Portable 40GB USB 2.0 Hard Drive. HDD capacity: 40 GB. USB version: 2.0. HDD speed: 4200 RPM

Hard drive
HDD capacity *
40 GB
HDD speed *
4200 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Other features
I/O ports
USB
Internal
No
Minimum system requirements
Free USB port
Compatible operating systems
Just plug in and use with systems running Microsoft Windows 2000 or XP.
Dimensions (WxDxH)
2.99 x 5.59 x 0.63" (76 x 142 x 16 mm)