location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus CX3650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C577041
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Color printing
  • - 5760 x 1440 DPI
  • - A4 15 ppm
  • - Color copying Color scanning
  • - 14.6 lbs (6.6 kg)
Guarantee: 1 Year Carry-in
Long product name Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm :
The short editorial description of Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm

Compact 'all-in-one´ solution with separate ink cartridges
More>>>
Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm:
The official marketing text of Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm as supplied by the manufacturer

The Epson Stylus CX3650 is the perfect 'all-in-one´ solution for printing, scanning and copying at home or in your small office. The compact, chic design will sit perfectly on your desk and the individual Epson DURABriteTM ink cartridges also provide quality and flexibility and economical consumption at the same time.
Individual Epson DURABriteTM ink cartridges ensure quality and flexibility and economical consumption.
High quality prints at up to 5,760 optimised dpi (on suitable media) and 600 x 1,200 dpi scans
Quick and easy copies in non-computer dependant mode produced direct from the control panel
Borderless prints and copies up to DIN A4 format
Epson 'web-to-page´ software for Internet prints, which can be perfectly adapted to fit any page (can only be used with Microsoft® Internet Explorer for Windows®)

Short summary description Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm:
This short summary of the Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus CX3650, Color printing, 5760 x 1440 DPI, Color copying, Color scanning, A4

Long summary description Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm:
This is an auto-generated long summary of Epson Stylus CX3650 A4 5760 x 1440 DPI 15 ppm based on the first three specs of the first five spec groups.

Epson Stylus CX3650. Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Printing *
Color printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (color, normal quality, A4)
13 cpm
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Input color depth
48 bit
Scan input modes
to PC, to e-mail.
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Sound pressure level (printing)
45 dB
Mac compatibility
Yes
Performance
Minimum system requirements
PC: Pentium 233 MHz - RAM 64 MB - HDD 40 MB; Mac: PowerPC G3 233 MHz - RAM 64 MB - HDD 60 MB.
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
11 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.6 lbs (6.6 kg)
Packaging data
Package width
15.4" (390 mm)
Package depth
19.1" (485 mm)
Package height
8.74" (222 mm)
Package weight
18.7 lbs (8.46 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
4 pc(s)
Quantity per pallet
20 pc(s)
Pallet length (UK)
84.6" (2.15 m)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
54 pc(s)
Other features
I/O ports
1 x USB 1.1
Dimensions (WxDxH)
16.9 x 13.5 x 6.69" (430 x 344 x 170 mm)
Color printing technology
Ink-jet
Custom media sizes
A4, B5, A5, Letter 8,5 x 11", Letter 8,5 x 14", Executive 7, A6-indexkaart, Indexkaart 5 x 8" en 8 x 10", C6 (162 x 114 mm), No.10 (241,3 x 104,8 mm),DL (220 x 110 mm).
Media types supported
Plain paper
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98, Apple Mac OS X 10.2, Apple Mac OS 9.1
Color all-in-one functions
Copy, Print, Scan
Country Distributor
United Kingdom 1 distributor(s)