location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB56KEM3 modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External V.92 56K USB Fax Modem – Dial up Data Modem
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB56KEM3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846400 show
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com USB56KEM3 modem 56 Kbit/s :
The short editorial description of StarTech.com USB56KEM3 modem 56 Kbit/s

StarTech.com External V.92 56K USB Fax Modem – USB Dial up Data Modem - Transfer rates up to 56 Kbps (data) and 14.4 Kbps (fax)
More>>>
StarTech.com USB56KEM3 modem 56 Kbit/s:
The official marketing text of StarTech.com USB56KEM3 modem 56 Kbit/s as supplied by the manufacturer

Add dial-up Internet access and fax modem support to your computer, through USB

The USB56KEM3 External 56K USB Fax Modem enables you to connect to dial-up Internet, or send faxes from your desktop or laptop computer through USB over any telephone line.

The USB Fax Modem features a small, lightweight design, with no external power requirements, ensuring maximum portability and simple setup - a cost-effective, time-saving solution for travelers who may not always have access to broadband Internet connections, or anyone living in rural areas where broadband service is simply not available.

With support for transfer rates up to 56 Kbps (data) and 14.4 Kbps (fax), and compatibility with the latest transmission standards (V.92, V.90, etc.), this versatile Fax Modem can keep you connected from virtually any USB-capable computer.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Compliant with common data/fax communication standards for near universal compatibility
- Compact, portable design makes the USB Fax Modem easy and convenient to use in tight spaces or while traveling
- Powered directly from the USB port, so no external power adapters are required

Short summary description StarTech.com USB56KEM3 modem 56 Kbit/s:
This short summary of the StarTech.com USB56KEM3 modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB56KEM3, 56 Kbit/s, Agere/LSI SV92U2C, 56/48/14.4 Kbit/s, V.44, Windows ME/ 2000/ XP(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2, 0 - 55 °C

Long summary description StarTech.com USB56KEM3 modem 56 Kbit/s:
This is an auto-generated long summary of StarTech.com USB56KEM3 modem 56 Kbit/s based on the first three specs of the first five spec groups.

StarTech.com USB56KEM3. Modem speed: 56 Kbit/s, Chipset: Agere/LSI SV92U2C. Supported data transfer rates: 56/48/14.4 Kbit/s. Data compression: V.44. Compatible operating systems: Windows ME/ 2000/ XP(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2. Weight: 0.882 oz (25 g), Depth: 2.95" (75 mm), Height: 0.709" (18 mm)

Modem
Modem speed
56 Kbit/s
Chipset
Agere/LSI SV92U2C
Data transmission
Supported data transfer rates
56/48/14.4 Kbit/s
Ports & interfaces
Modem (RJ-11) ports
1
Features
Plug and Play
Yes
Internal
No
Data compression
V.44
System requirements
Compatible operating systems
Windows ME/ 2000/ XP(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
10 - 70 °C
Power
USB powered
Yes
Indication
LED indicators
Yes
Weight & dimensions
Weight
0.882 oz (25 g)
Depth
2.95" (75 mm)
Height
0.709" (18 mm)
Width
0.984" (25 mm)
Packaging data
Package weight
6.35 oz (180 g)
Package depth
6.69" (170 mm)
Package height
1.38" (35 mm)
Package width
5.59" (142 mm)
Brand Image Article code product Stock Price from
StarTech.com USB56KEMH modem 56 Kbit/s StarTech.com USB56KEMH modem 56 Kbit/s
(show image)
USB56KEMH External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX56KIM modem 56 Kbit/s StarTech.com PEX56KIM modem 56 Kbit/s
(show image)
PEX56KIM Internal PCI Express V.92 56K Data Fax Modem - PCIe Dial Up Modem 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)