location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 1272 adhesive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1272
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1272
Category:
Adhesive substance used for sticking objects or materials together.
Adhesives Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2018 09:09:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name HERMA 1272 adhesive :
The short editorial description of HERMA 1272 adhesive

Glue stick 20g, 24pcs
More>>>
Short summary description HERMA 1272 adhesive:
This short summary of the HERMA 1272 adhesive data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 1272, Blue, White, 24 pc(s), 0.705 oz (20 g)

Long summary description HERMA 1272 adhesive:
This is an auto-generated long summary of HERMA 1272 adhesive based on the first three specs of the first five spec groups.

HERMA 1272. Product color: Blue, White. Quantity per box: 24 pc(s). Net weight: 0.705 oz (20 g)

Brand Image Article code product Stock Price from
HERMA

HERMA 1251 adhesive
(show image)
1251 Photo glue 70 g 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 1250 adhesive
(show image)
1250 Photo glue tube 35g 0.00
(excl. VAT)
0 (incl. VAT)