Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - PC
- - 530 1.73 GHz
- - 0.5 GB
- - 80 GB DVD-ROM
- - Intel® GMA 900
Guarantee:
Three year parts and labour.
Long product name IBM ThinkCentre A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++) 530 0.5 GB 80 GB Intel® GMA 900 Desktop PC
:
IBM THINKCENTRE A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++)
The short editorial description of IBM ThinkCentre A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++) 530 0.5 GB 80 GB Intel® GMA 900 Desktop PC
IBM THINKCENTRE A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++)
More>>>
Short summary description IBM ThinkCentre A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++) 530 0.5 GB 80 GB Intel® GMA 900 Desktop PC:
This short summary of the IBM ThinkCentre A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++) 530 0.5 GB 80 GB Intel® GMA 900 Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkCentre A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++), 1.73 GHz, 530, 0.5 GB, 80 GB, DVD-ROM
Long summary description IBM ThinkCentre A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++) 530 0.5 GB 80 GB Intel® GMA 900 Desktop PC:
This is an auto-generated long summary of IBM ThinkCentre A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++) 530 0.5 GB 80 GB Intel® GMA 900 Desktop PC based on the first three specs of the first five spec groups.
IBM ThinkCentre A51P DT P4-3.0G 512M/80G/DVD/WXP/3YR CARRY-IN TOPS(++). Processor frequency: 1.73 GHz, Processor model: 530. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Chassis type: Desktop. Product type: PC. Weight: 29.8 lbs (13.5 kg)