location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55027DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598002250
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2019 16:25:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Laser printing
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s) :
The short editorial description of MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s)

MM Print Supplies 55027DK - OKI 43865708 - Black Laser Toner for OKI C 5650 / 5750
More>>>
MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s):
The official marketing text of MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s) as supplied by the manufacturer

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Packaging
MM Print Supplies Lasertoner Recycled are packed in recycled cardboard boxes.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s):
This short summary of the MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750, Black, 1 pc(s)

Long summary description MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750 toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Black Laser Toner - OKI 43865708 - For OKI C 5650 / 5750. Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (black, ISO/IEC 19798)
8000 pages
Printing colors *
Black
Brand compatibility *
OKI
Cartridge return & recycling
Yes
Features
Product color
Black
Weight & dimensions
Weight
14.1 oz (400 g)
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
Greenman O5650B toner cartridge 1 pc(s) Black Greenman O5650B toner cartridge 1 pc(s) Black
(show image)
O5650B O5650B 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5650C toner cartridge 1 pc(s) Cyan Greenman O5650C toner cartridge 1 pc(s) Cyan
(show image)
O5650C O5650C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5650M toner cartridge 1 pc(s) Magenta Greenman O5650M toner cartridge 1 pc(s) Magenta
(show image)
O5650M O5650M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5650Y toner cartridge 1 pc(s) Yellow Greenman O5650Y toner cartridge 1 pc(s) Yellow
(show image)
O5650Y O5650Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - OKI 43872305 High capacity - For OKI C 5650 / 5750 toner cartridge 1 pc(s) MM Yellow Laser Toner - OKI 43872305 High capacity - For OKI C 5650 / 5750 toner cartridge 1 pc(s)
(show image)
55066DK Yellow Laser Toner - OKI 43872305 High capacity - For OKI C 5650 / 5750 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - OKI 43872306 High capacity - For OKI C 5650 / 5750 toner cartridge 1 pc(s) MM Magenta Laser Toner - OKI 43872306 High capacity - For OKI C 5650 / 5750 toner cartridge 1 pc(s)
(show image)
55065DK Magenta Laser Toner - OKI 43872306 High capacity - For OKI C 5650 / 5750 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - OKI 43872307 High capacity - For OKI C 5650 / 5750 toner cartridge 1 pc(s) MM Cyan Laser Toner - OKI 43872307 High capacity - For OKI C 5650 / 5750 toner cartridge 1 pc(s)
(show image)
55064DK Cyan Laser Toner - OKI 43872307 High capacity - For OKI C 5650 / 5750 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - OKI 43865708 High capacity - For OKI C 5650 / 5750 toner cartridge 1 pc(s) MM Black Laser Toner - OKI 43865708 High capacity - For OKI C 5650 / 5750 toner cartridge 1 pc(s)
(show image)
55063DK Black Laser Toner - OKI 43865708 High capacity - For OKI C 5650 / 5750 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - OKI 43872305 - For OKI C 5650 / 5750 toner cartridge 1 pc(s) MM Yellow Laser Toner - OKI 43872305 - For OKI C 5650 / 5750 toner cartridge 1 pc(s)
(show image)
55030DK Yellow Laser Toner - OKI 43872305 - For OKI C 5650 / 5750 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - OKI 43872306 - For OKI C 5650 / 5750 toner cartridge 1 pc(s) MM Magenta Laser Toner - OKI 43872306 - For OKI C 5650 / 5750 toner cartridge 1 pc(s)
(show image)
55029DK Magenta Laser Toner - OKI 43872306 - For OKI C 5650 / 5750 0.00
(excl. VAT)
0 (incl. VAT)