location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belcable Patch Cable Cross Wired 5m 10pcs networking cable Yellow 196.9" (5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belcable Check ‘Belcable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Patch Cable Cross Wired 5m 10pcs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3X126B05M?KIT
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Belcable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belcable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty.
Long product name Belcable Patch Cable Cross Wired 5m 10pcs networking cable Yellow 196.9" (5 m) :
The short editorial description of Belcable Patch Cable Cross Wired 5m 10pcs networking cable Yellow 196.9" (5 m)

Moulded CAT5e UTP Yellow-Grey Crossover Cable RJ45M>M Yellow- Grey Moulded - 5m - 10 pieces
More>>>
Short summary description Belcable Patch Cable Cross Wired 5m 10pcs networking cable Yellow 196.9" (5 m):
This short summary of the Belcable Patch Cable Cross Wired 5m 10pcs networking cable Yellow 196.9" (5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belcable Patch Cable Cross Wired 5m 10pcs, 196.9" (5 m), Yellow

Long summary description Belcable Patch Cable Cross Wired 5m 10pcs networking cable Yellow 196.9" (5 m):
This is an auto-generated long summary of Belcable Patch Cable Cross Wired 5m 10pcs networking cable Yellow 196.9" (5 m) based on the first three specs of the first five spec groups.

Belcable Patch Cable Cross Wired 5m 10pcs. Cable length: 196.9" (5 m), Product color: Yellow

Brand Image Article code product Stock Price from
Belkin

Belkin Patch Cable Cross Wired 15m networking cable 590.6" (15 m)
(show image)
F3X126B15M Patch Cable Cross Wired 15m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT 5e UTP Crossover Cable - 10 metres networking cable 393.7" (10 m)
(show image)
F3X126B10M RJ45 CAT 5e UTP Crossover Cable - 10 metres 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Patch Cable Cross Wired 5m networking cable 196.9" (5 m)
(show image)
F3X126B05M Patch Cable Cross Wired 5m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin UTP CAT5e 3m networking cable Yellow 118.1" (3 m) U/UTP (UTP)
(show image)
F3X126B03M UTP CAT5e 3m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F3X126B01M networking cable Yellow 39.4" (1 m) Cat5e
(show image)
F3X126B01M F3X126B01M 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Patch Cable Cross Wired 2m networking cable 78.7" (2 m)
(show image)
F3X126B02M Patch Cable Cross Wired 2m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin CROSSOVERRJ45 10BASE-T networking cable Yellow 984.3" (25 m)
(show image)
F3X126B25M CROSSOVERRJ45 10BASE-T 0.00
(excl. VAT)
0 (incl. VAT)