location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 3070166 printer ribbon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3070166
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3070166 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646397421 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:44:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 3070166 printer ribbon Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Dot matrix
  • - Brand compatibility: Lexmark
  • - Black
Long product name Lexmark 3070166 printer ribbon Black :
The short editorial description of Lexmark 3070166 printer ribbon Black

23xx, 24xx, 25xx, 25xx+ Standard Re-Inking Ribbon
More>>>
Lexmark 3070166 printer ribbon Black:
The official marketing text of Lexmark 3070166 printer ribbon Black as supplied by the manufacturer

Standard Yield

Never compromise. Because Lexmark’s Standard outpaces the competition's, you can keep up-front cost low and quality high.

Technology

Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and ribbon for value, quality and environmental responsibility you can count on.

Short summary description Lexmark 3070166 printer ribbon Black:
This short summary of the Lexmark 3070166 printer ribbon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 3070166, Lexmark 23xx, 24xx, 25xx, 25xx+, Black, Dot matrix, 4000000 characters, Black, China

Long summary description Lexmark 3070166 printer ribbon Black:
This is an auto-generated long summary of Lexmark 3070166 printer ribbon Black based on the first three specs of the first five spec groups.

Lexmark 3070166. Compatibility: Lexmark 23xx, 24xx, 25xx, 25xx+, Printing colors: Black, Print technology: Dot matrix. Package weight: 1.94 oz (55 g). Package dimensions (WxDxH): 4.41 x 3.7 x 1.22" (112 x 94 x 31 mm). Package dimensions (W x D x H): 4.4 x 3.7 x 1.2"

Performance
Color
No
Printing colors
Black
Print technology
Dot matrix
Print yield
4000000 characters
Product color
Black
Country of origin
China
Brand compatibility
Lexmark
Compatibility *
Lexmark 23xx, 24xx, 25xx, 25xx+
Packaging data
Package weight
1.94 oz (55 g)
Other features
Package dimensions (W x D x H)
4.4 x 3.7 x 1.2"
Package dimensions (WxDxH)
4.41 x 3.7 x 1.22" (112 x 94 x 31 mm)
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Lexmark 1040995 printer ribbon Black Lexmark 1040995 printer ribbon Black
(show image)
1040995 1040995 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 1040998 printer ribbon Black Lexmark 1040998 printer ribbon Black
(show image)
1040998 1040998 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 1337765 printer ribbon Lexmark 1337765 printer ribbon
(show image)
1337765 1337765 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)