location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 45013DK toner cartridge 1 pc(s) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45013DK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45013DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598012358
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:39:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 45013DK toner cartridge 1 pc(s) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Yellow
  • - Color toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 45013DK toner cartridge 1 pc(s) Yellow :
The short editorial description of MM 45013DK toner cartridge 1 pc(s) Yellow

4000 pages, Yellow
More>>>
MM 45013DK toner cartridge 1 pc(s) Yellow:
The official marketing text of MM 45013DK toner cartridge 1 pc(s) Yellow as supplied by the manufacturer

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Packaging
MM Print Supplies Lasertoner Recycled are packed in recycled cardboard boxes.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 45013DK toner cartridge 1 pc(s) Yellow:
This short summary of the MM 45013DK toner cartridge 1 pc(s) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 45013DK, 4000 pages, Yellow, 1 pc(s)

Long summary description MM 45013DK toner cartridge 1 pc(s) Yellow:
This is an auto-generated long summary of MM 45013DK toner cartridge 1 pc(s) Yellow based on the first three specs of the first five spec groups.

MM 45013DK. Color toner page yield: 4000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Color toner page yield *
4000 pages
Approximate page yield (color/CMY, ISO/IEC 19798)
4000 pages
Printing colors *
Yellow
Brand compatibility *
Epson
Cartridge return & recycling
Yes
Replacement for
C13S050187
Product color
Translucent
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package weight
13.8 oz (390 g)
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Approximate page yield (A4, color)
4000 pages
Brand Image Article code product Stock Price from
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
45048DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s)
(show image)
45010DK Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan toner cartridge 1 pc(s) Black
(show image)
629364 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan toner cartridge 1 pc(s) Yellow
(show image)
629395 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan toner cartridge 1 pc(s) Cyan
(show image)
629371 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan toner cartridge 1 pc(s) Magenta
(show image)
629388 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson Aculaser C1100 Economy Pack toner cartridge Original Black, Cyan, Magenta, Yellow Epson Aculaser C1100 Economy Pack toner cartridge Original Black, Cyan, Magenta, Yellow
(show image)
8715946278162 Aculaser C1100 Economy Pack 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S050193 toner cartridge 1 pc(s) Original Cyan Epson C13S050193 toner cartridge 1 pc(s) Original Cyan
(show image)
C13S050193 Standard Capacity Toner Cartridge Cyan 1.5k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Black toner cartridge Original Epson Standard Capacity Black toner cartridge Original
(show image)
S050190 Standard Capacity Black Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Yellow toner cartridge Original Epson Standard Capacity Yellow toner cartridge Original
(show image)
S050191 Standard Capacity Yellow Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)