location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9670B
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Parts, labor, and next-day on-site service (3-3-3 worldwide); upgrades available to same-day onsite service; 24 × 7 telephone support; terms and conditions may vary, certain restrictions apply
Long product name HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win :
The short editorial description of HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win

hp Itanium workstation zx2000
More>>>
HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win:
The official marketing text of HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win as supplied by the manufacturer

The industrys first Itanium 2 workstations for extreme computational performance and scalability. This range of purpose-built, industry-standard 64bit systems run on your choice of operating system.The HP Workstation zx2000 is your chance to ride the accelerated performance curve with what may be the most flexible workstation ever created. No other workstation can support your choice from three major operating systems, all available with a full range of graphics. It can act as a powerful deskside workstation or run large datasets racked as a graphical compute node. It is priced similarly to a performance IA-32 workstation but has all the advantages of a 64-bit workstation, plus the benefits of the next generation Intel® Itanium® 2 microarchitecture, including wide parallelism and astounding floating point performance. It alsosupports your choice of Ultra SCSI and Ultra ATA hard disks.This workstation is built around a powerful 900MHz Intel Itanium 2 processor or a Single Low Voltage Intel® Itanium® 2 processor at 1 GHz and with 1.5 MB on-chip L3 cache, enabled by our custombuilt HP Chipset zx1. This combination gives it amazing price performance.Powerful, economical and visionary this Intel® Itanium 2-based, 64-bit processor workstation is your chance to ride the accelerated performance curve.The HP Workstation zx2000 is your chance to ride the accelerated performance curve

Short summary description HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win:
This short summary of the HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win data-sheet is auto-generated and uses the product title and the first six key specs.

HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win

Long summary description HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win:
This is an auto-generated long summary of HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win based on the first three specs of the first five spec groups.

HP Itanium workstation zx2000 900 MHz 512M 40G DVD ATI Radeon 7000 Win