location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-152A 52x Multi-Read Bulk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-152AEBUW show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal :
The short editorial description of Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal

SH-152A 52x Multi-Read CD-Rom Drive
More>>>
Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal:
The official marketing text of Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal as supplied by the manufacturer

The reliable, silent CD-Rom players from this series are superfast data-readers. ABS and DVA techniques prevent failures during this process and give you optimal results.
Reduces noise and vibration with DVA (Dynamic Vibration Absorber)
Reduces vibration with ABS (Automatic Ball Balancing System)
Multi-Read: Supports all CD formats read.

Short summary description Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal:
This short summary of the Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH-152A 52x Multi-Read Bulk, 0.125 MB, 16.6 MB/s, 52x, 80 ms, CD-R/RW, CD-DA, CD-ROM, CD-ROM/XA, Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT, 5.83 x 1.65 x 7.24" (148.2 x 42 x 184 mm)

Long summary description Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal:
This is an auto-generated long summary of Samsung SH-152A 52x Multi-Read Bulk optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung SH-152A 52x Multi-Read Bulk. Drive device, buffer size: 0.125 MB, Burst transfer rate: 16.6 MB/s. CD read speed: 52x. Access time: 80 ms. Media types supported: CD-R/RW, CD-DA, CD-ROM, CD-ROM/XA, Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT, Dimensions (WxDxH): 5.83 x 1.65 x 7.24" (148.2 x 42 x 184 mm), Sustained data rate: 7.2 MB/s

Design
Internal *
Yes
Performance
Drive device, buffer size
0.125 MB
Burst transfer rate
16.6 MB/s
Reading speed
CD read speed *
52x
Access time
Access time
80 ms
Other features
Media types supported
CD-R/RW, CD-DA, CD-ROM, CD-ROM/XA, Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Sustained data rate
7.2 MB/s
Dimensions (WxDxH)
5.83 x 1.65 x 7.24" (148.2 x 42 x 184 mm)
Brand Image Article code product Stock Price from
Lite-On

Lite-On HP dvd640i DVD Writer Internal IDE drive WHITE optical disc drive
(show image)
DVD640I-WHITE HP dvd640i DVD Writer Internal IDE drive WHITE 0.00
(excl. VAT)
0 (incl. VAT)
Lite-On

Lite-On HP (Hewlett-Packard) DVD640E External Dual Layer DVD±RW Writer w/ Lightscribe optical disc drive Black
(show image)
DVD640E HP (Hewlett-Packard) DVD640E External Dual Layer DVD±RW Writer w/ Lightscribe 0.00
(excl. VAT)
0 (incl. VAT)
Lite-On

Lite-On Lite On (SOHW-1693S-01C) DVD±RW Dual Layer Burner optical disc drive Internal Beige
(show image)
SOHW-1693S-01C Lite On (SOHW-1693S-01C) DVD±RW Dual Layer Burner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)