location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 206 Network Camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
206 Network Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0199-002
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 206 Network Camera 640 x 480 pixels :
The short editorial description of Axis 206 Network Camera 640 x 480 pixels

AXIS 206 Network Camera
More>>>
Short summary description Axis 206 Network Camera 640 x 480 pixels:
This short summary of the Axis 206 Network Camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 206 Network Camera, CMOS, 1/4", 640 x 480 pixels, 4 MB, 16 MB, 5 - 40 °C

Long summary description Axis 206 Network Camera 640 x 480 pixels:
This is an auto-generated long summary of Axis 206 Network Camera 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 206 Network Camera. Sensor type: CMOS, Optical sensor size: 1/4". Maximum resolution: 640 x 480 pixels. Flash memory: 4 MB, Internal memory: 16 MB. Weight: 6.24 oz (177 g). Dimensions (WxDxH): 2.17 x 1.34 x 3.35" (55 x 34 x 85 mm), Compatible operating systems: Windows XP/2000/NT4.0/ME Linux Mac OS X, I/O ports: 10/100 (RJ-45) Ethernet Power adapter

Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 15:25:03
Uk has collected 1 expert review for Axis 206 Network Camera 640 x 480 pixels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Axis

Axis 214PTZ Network Camera 704 x 576 pixels
(show image)
0245-002/KIT 214PTZ Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels
(show image)
0245-002 214 PTZ 50 Hz (PAL) Network camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 205 640 x 480 pixels
(show image)
0187-012 205 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 205 Network Camera 640 x 480 pixels
(show image)
0187-002 205 Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)