location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 886VA wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
886VA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C886VA-W-E-K9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658374944 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco 886VA wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Black
  • - Wi-Fi 4 (802.11n)
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Web-based management Quality of Service (QoS) support
Long product name Cisco 886VA wireless router Fast Ethernet Black :
The short editorial description of Cisco 886VA wireless router Fast Ethernet Black

Fast Ethernet, 4 x 10/100Mbps, 1 x ISDN, VDSL2/ADSL2/2+ over ISDN with 802.11n ETSI Compliant
More>>>
Short summary description Cisco 886VA wireless router Fast Ethernet Black:
This short summary of the Cisco 886VA wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 886VA, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, ADSL2, Black, Tabletop router

Long summary description Cisco 886VA wireless router Fast Ethernet Black:
This is an auto-generated long summary of Cisco 886VA wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

Cisco 886VA. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: G.922.3, G.992.1, G.992.3, G.992.5, G.993.2, G.994.1. Security algorithms: 3DES, 128-bit AES, 256-bit AES, 802.1x RADIUS, AES, DES, HTTPS, SSL/TLS. Switching protocols: MDI, MDX, Routing protocols: BGP, EIGRP, OSPF, RIP-1, RIP-2, Management protocols: SNMPv3, SSH, CLI, HTTP, Telnet

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)