HP logo

HP RM1-4227-000CN printer/scanner spare part Separation pad

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214580
Info modified on:
03 Aug 2022, 09:44:35
Long product name HP RM1-4227-000CN printer/scanner spare part Separation pad:

Separation pad assembly

HP RM1-4227-000CN printer/scanner spare part Separation pad:

Located on the paper pick-up assembly

Short summary description HP RM1-4227-000CN printer/scanner spare part Separation pad:

HP RM1-4227-000CN, Separation pad, Black, Blue

Long summary description HP RM1-4227-000CN printer/scanner spare part Separation pad:

HP RM1-4227-000CN. Type: Separation pad, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: LaserJet M1120 MFP, M1132 MFP, P1566, P1606, CP1525, P1505, M201, M202, M225, Product color: Black, Blue

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.