location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP970
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2181B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - A4 30 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port
  • - 26.2 lbs (11.9 kg)
Long product name Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm :
The short editorial description of Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm

PIXMA MP970, 9600x2400dpi, Print, Scan & Copy. Camera, Memory Card, 35mm film/slide and Mobile phone direct printing with 8.8cm Colour TFT screen
More>>>
Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm:
The official marketing text of Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm as supplied by the manufacturer

This top-of-the-range Photo All-in-One is dedicated to digital and analogue camera users. Create ultimate quality colour photo prints with the amazing 7 ink tanks, or simply digitise your 35mm film.


- Photos up to 9600x2400dpi*, borderless 10x15cm in 35 sec.
- 4800dpi (film) scan, adapter for 35mm slides/film
- 7 Single Inks
- Print from PC, memory cards, digital cameras
- Print on CD/DVD
- 8.8cm colour TFT
- Easy-Scroll Wheel
- Ethernet networking


The photographer’s photo lab

Photo printing
Enjoy superior quality photo prints thanks to tiny 1pl ink droplets and a high 9600x2400dpi* print resolution. The amazing 7 Single Ink system brings unparalleled colour depth, contrast and richness to photos.

Print a 10x15cm borderless photo in approx. 35 seconds in Standard Mode*. Print photos directly from your memory card, PictBridge-ready digital camera, camcorder or mobile phone*.

Auto Image Fix automatically enhances photos. Apply Red Eye Removal, face brightening and more with the image editing software.

ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.

Document printing
Print documents at up to 30ppm in mono or 22ppm in colour, single or double-sided.

Copying
Copy at up to 30cpm in mono or 22cpm in colour. Advanced copy technology ensures exceptional colour performance.

Text and image separation gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase, trimming and masking functions.

Film and photo scanning
4800dpi resolution with Canon’s Super Toric lens system delivers superior colour scans. Print directly from 6x 35mm film (negative/positive) or 4x 35mm mounted slides via the built-in film adapter.

Scan straight to PC, email or PDF. MP Navigator EX software makes every stage easier, from image search to PDF document editing.

Scan existing photo prints for re-printing or scan faded photos and bring them back to life with easy-to-use software.

Print on CD and DVD
Personalise inkjet-printable CDs by printing straight onto the surface. Use the CD-LabelPrint software to create exciting layouts by adding text and images.

Interface
The crystal clear 8.8cm TFT screen makes PC-free operation fun and easy. Simply spin the Easy-Scroll Wheel to select options on the screen. View, select, edit and print - all at a touch.

Single Inks
All 7 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.

Efficiency
Automatic double-sided printing & copying cuts paper costs. Two paper trays hold photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions.

Connectivity
Integrate this PIXMA into your Ethernet network to share it with multiple users.

Operating systems
Windows and Mac OS X compatible.

* See specifications

Short summary description Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm:
This short summary of the Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP970, Inkjet, Color printing, 9600 x 2400 DPI, Color copying, A4, Direct printing

Long summary description Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm:
This is an auto-generated long summary of Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP970. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 22 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 4800 x 9600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
22 ppm
DVD/CD printing
Yes
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (color, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Optical scanning resolution *
4800 x 9600 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
7
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
Microdrive
Sound pressure level (printing)
32 dB
Mac compatibility
Yes
Minimum system requirements
CD-ROM / 1024x768
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Power
Power consumption (average operating)
22 W
Power consumption (standby)
3.6 W
Power consumption (off)
1 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium II 300 MHz/PowerPC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
26.2 lbs (11.9 kg)
Packaging content
Bundled software
MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE (OCR), ArcSoft PhotoStudio
Other features
Networking features
IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T), 10/100Mbps
Dimensions (WxDxH)
18.5 x 15.6 x 8.43" (471 x 396 x 214 mm)
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:17:17
Uk has collected 21 expert reviews for Canon PIXMA MP970 Inkjet A4 9600 x 2400 DPI 30 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 03:17:09
The MP970 is the flagship model in Canon’s range of Pixma printers, coming in at almost £250. However, its speed, quality and versatility make it a good choice for home users or small businesses that need to do a lot of photo printing and scanning...
Good High speed and high quality printing and scanning, along with network connectivity for sharing the printer with multiple users...
Bad One of the more expensive models in this group, with features that may not be required by all users...
80%
pcadvisor.co.uk
Updated:
2011-08-14 03:17:09
The Canon Pixma MP970 is a printer, copier, scanner with the kind of quality that justifies a relatively high price. The Canon Pixma MP970 is the flagship model in Canons range of Pixma printers, coming in at almost £250. However, its speed, qualit...
Bottom line So while the Canon Pixma MP970 is more expensive than most of its rivals, its sheer performance, quality and range of features make it a good choice for more demanding home and small business users. Cliff Joseph Lowest online price: ££200.54...
80%
techradar.com
Updated:
2011-08-14 03:17:12
Aimed at the semi-professional market, the MP970 is Canons top-of-the-range A4 printer, adding light cyan and light magenta inks to the five-ink line up of its other models such as the iP4500. This means that you still get both pigment and dye-based b...
Good Scanner, Direct print functions...
Bad Expensive, Average photos...
Bottom line Aimed at the semi-professional market, the MP970 is Canons top-of-the-range A4 printer, adding light cyan and light magenta inks to the five-ink line up of its other models such as the iP4500. This means that you still get both pigment and dye-based b...
80%
itreviews.com
Updated:
2011-08-14 03:17:12
Despite upgrading its excellent software, providing simple to use menus and processes and operating at high speeds, the disappointing colour results when scanning leave this all-in-one sadly trailing behind the opposition. Canon - PIXMA MP970 price Bu...
0%
gadgetspeak.com
Updated:
2011-08-14 03:17:12
The is 46x40x22cm when closed. The output shelf opens automatically at print time and initially this adds 13cm to the depth. Having paper in the rear mounted tray adds 18cm to the 22cm height. Canon Pixma MP970 All the controls surround the screen that...
72%
goodgearguide.com.au
Updated:
2011-11-04 07:34:06
Despite some slight flaws, the Canon PIXMA MP970 is the perfect multifunction device for photo enthusiasts and home users.
Good Great print quality, 35mm negative scanning, Ethernet port...
Bad Scanning resolution, no automatic document feeder The Final Word Despite some slight flaws, the Canon PIXMA MP970 is the perfect multifunction device for photo enthusiasts and home users.
Bottom line Despite some slight flaws, the Canon PIXMA MP970 is the perfect multifunction device for photo enthusiasts and home users.
90%
tipa.com
Updated:
2011-08-14 03:17:08
Photos and more besides! The flagship model of Canon’s multifunction inkjet printer range combines high grade photo printing capabilities with advanced scanning and copying features. The multifunction device uses 7 inks in separate cartridges for natu...
0%
techworld.com
Updated:
2011-08-14 03:17:09
The Canon Pixma MP970 is a printer, copier, scanner with the kind of quality that justifies a relatively high price.The Canon Pixma MP970 is the flagship model in Canon's range of Pixma printers, coming in at almost £250. However, its speed, quality a...
Bottom line So while the Canon Pixma MP970 is more expensive than most of its rivals, its sheer performance, quality and range of features make it a good choice for more demanding home and small business users...
0%
trustedreviews.com
Updated:
2011-08-14 03:17:10
Back in October 2007, we reviewed Canon's PIXMA MP610 all-in-one and the PIXMA MP970, reviewed here, has many of the same features. The main difference is the price, with the MP610 costing around £115 and this top-of-the-range model coming in at just unde...
90%
pcmag.com
Updated:
2011-08-14 03:17:12
Having just reviewed two Canon printers—the Pixma iP4500 Photo Printer and Pixma MP610 Photo All-In-One (AIO)—that offered little to no improvement over the models they replaced (even though theyre still better than the competition), I approac...
Good High-quality photos. Scans and prints from 35mm film. Network connection. Dual paper feed. Duplexes.
Bad No automatic document feeder. No fax support. Clumsy network installation.
Bottom line The Canon Pixma MP970 is Canons latest example of a photocentric all-in-one (AIO) that doubles as a home photo lab for printing from cameras, memory cards, and film...
80%
v3.co.uk
Updated:
2011-08-14 03:17:15
At first glance, Canons multifunctional Pixma MP970 looks very similar to the Lexmark X4850. In practice, though, the MP970 is in a different league altogether. The most obvious difference is the price - the list price of £249 being almost twice that...
Good Good quality prints; fast; slide-scanning feature...
Bad Expensive...
Bottom line Its expensive, but the MP970s speed and quality will appeal to both keen photographers and business users alike...
0%
steves-digicams.com
Updated:
2014-03-20 01:21:11
The PIXMA MP970 Photo All-In-One Printer is Canons top-of-the-line multifunction photo printer. With a MSRP of $299, it lists for $100 more than the closely related . All PIXMA Photo A-I-O devices provide print, copy and scan capabilities in one machi...
0%
Brand Image Article code product Stock Price from
Canon PIXMA MP980 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MP980 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
K-CANON-YR23410 MP980 0.00
(excl. VAT)
0 (incl. VAT)